Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Signal Conditioner
Applications Consumer Video
Standards HDMI 2.0
Control Interface I²C
Voltage - Supply 1.62V ~ 3.63V
Mounting Type Surface Mount
Package / Case 16-VFDFN Exposed Pad
Supplier Device Package 16-QFN (4x5)
Base Product Number HDMI2
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 144442-HDMI2C1-5DIJ
Ultra Librarian 3D Model Ultra Librarian HDMI2C1-5DIJ CAD Model

Description

STMicroelectronics HDMI2C1-5DIJ HDMI ESD Protection Device

The HDMI2C1-5DIJ from STMicroelectronics is a high-performance HDMI interface ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly suitable for applications that require robust protection for HDMI ports, such as digital TVs, set-top boxes, and other multimedia devices.

Featuring an advanced design, the HDMI2C1-5DIJ integrates low-capacitance diodes to protect each of the HDMI lines, ensuring signal integrity while providing a high level of protection for sensitive circuitry. The device is capable of withstanding ESD discharges up to 8 kV (contact discharge) and 15 kV (air discharge) in accordance with the IEC 61000-4-2 standard, offering peace of mind for both manufacturers and end-users against common electrostatic occurrences.

The HDMI2C1-5DIJ comes in a compact SOT23-6L package, making it an ideal choice for space-constrained applications. Its small footprint allows designers to integrate ESD protection into their designs without significantly increasing the overall size of their products. Additionally, the device features a low line capacitance, which minimizes signal attenuation and preserves the high bandwidth required for the latest HDMI specifications, including features such as 4K video, 3D, and Ethernet over HDMI.

Thanks to its low clamping voltage, the HDMI2C1-5DIJ ensures that any transient voltage spikes are quickly suppressed, protecting the downstream HDMI chipset from potential damage. This characteristic is crucial for maintaining the longevity and reliability of consumer electronics that frequently interface with external HDMI sources.

In summary, the HDMI2C1-5DIJ from STMicroelectronics is an essential component for any design requiring HDMI connectivity. Its combination of ESD protection, low capacitance, and small package size makes it an excellent choice for safeguarding high-speed digital interfaces against the rigors of daily use and unexpected electrical events.

Key Features:

  • ESD protection up to 8 kV (contact) and 15 kV (air) as per IEC 61000-4-2
  • Low line capacitance to maintain signal quality
  • Low clamping voltage for enhanced protection
  • Compact SOT23-6L package for space-sensitive applications
  • Suitable for HDMI 1.4/2.0/2.1 and other high-speed data line applications

You May Also Be Interested in

NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS
Texas Instruments
FM STEREO TRANSMITTER
Need more? Email Us
ECAD model for SN761634
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
ECAD model for X98024L128-3.3-Z
National Semiconductor (TI)
DVI, HDMI Retimer with Input Equalization and Output De-Emphasis
Lowest to $31.9829
ECAD model for DS34RT5110SQE
Texas Instruments
2-Gbps DIFFRETIAL SWITCH 8-bit, 1:2 MULTIPLEXER/DEMULTIPEXER WITH 3-SIDE BAND SIGNALS
Lowest to $1.7077
ECAD model for TS3DV20812RHH
NXP / Nexperia
I2C-bus controlled single and multistandard alignment-free IF-PLL demodulators
Lowest to $1.9611
ECAD model for TDA9885HN/V5
Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Texas Instruments
5-CHANNEL DIFFERENTIAL 10:20 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Lowest to $3.2118
ECAD model for TS3DV520RHURG4
Diodes Incorporated
IC VIDEO DECODER 128LQFP
Need more? Email Us
ECAD model for PI7VD9008ABHFDE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8765 $52.5900
140+ $0.7192 $100.6880
220+ $0.6967 $153.2740
300+ $0.6742 $202.2600
385+ $0.6518 $250.9430
515+ $0.5844 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,529 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention