EN
  • EN
  • DE

TS3DV520RHURG4

Part No TS3DV520RHURG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 5-CHANNEL DIFFERENTIAL 10:20 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274321-TS3DV520RHURG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3DV520RHURG4 CAD Model

Description

Product Overview: TS3DV520RHURG4 by Texas Instruments

The TS3DV520RHURG4 is a high-performance, 5-lane, 2:1 multiplexer-demultiplexer switch designed by Texas Instruments for state-of-the-art digital video and PC graphics applications. This advanced switch is part of the high-speed interface logic family and is specifically engineered to facilitate the switching of DisplayPort and PCI Express signals.

Key Features

  • High Bandwidth: The device supports a significant bandwidth of up to 10 Gbps, making it suitable for high-resolution video and high-speed data applications.
  • Low Crosstalk: Designed with low crosstalk characteristics, the TS3DV520RHURG4 ensures signal integrity, which is critical for maintaining the quality of high-speed data transmissions.
  • Low Power Consumption: With an emphasis on power efficiency, this switch operates with a minimal power consumption, making it an ideal component for power-sensitive designs.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, accommodating various industrial and commercial environments.
  • ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuitry to safeguard against static damage, enhancing its durability and lifespan.

Applications

The TS3DV520RHURG4 is versatile and can be used in a variety of applications including:

  • High-definition displays and monitors
  • Desktop and laptop computers
  • Workstations and servers
  • Graphics cards and docking stations
  • Consumer electronics such as gaming consoles and home theater systems

Package and Quality

Encased in a compact QFN (Quad Flat No-leads) package, the TS3DV520RHURG4 is designed to occupy minimal space on a printed circuit board while providing robust connectivity. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

For designers and engineers looking to incorporate a high-speed switch with exceptional performance and reliability, the TS3DV520RHURG4 from Texas Instruments is an excellent choice that combines cutting-edge technology with practical design considerations.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess