EN
  • EN
  • DE

PMB9643V

Part No PMB9643V
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350577-PMB9643V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB9643V CAD Model

Description

The PMB9643V is a member of the XMC4000 family of microcontrollers from Infineon Technologies. These microcontrollers are based on the ARM Cortex-M4 processor core and are designed for industrial applications requiring real-time performance, connectivity, and robust security features. The PMB9643V offers a range of peripherals and features suitable for various industrial control and automation tasks.

Applications:

  • Industrial Automation: Control systems for machinery, robotics, and automated processes.
  • Motor Control: Driving and controlling electric motors in industrial equipment and appliances.
  • Power Conversion: Managing power inverters, converters, and power supplies.
  • Building Automation: Controlling lighting, HVAC, and security systems in commercial buildings.
  • Renewable Energy: Control and monitoring systems for solar inverters and wind turbines.

Features:

  • ARM Cortex-M4 Processor: High-performance 32-bit processor with a floating-point unit.
  • On-Chip Memory: Includes Flash memory and SRAM for code and data storage.
  • Timers and PWM Units: Provides flexible timing and pulse-width modulation capabilities.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs for sensor data acquisition.
  • Communication Interfaces: Includes CAN, Ethernet, SPI, and UART interfaces for connectivity.
  • Security Features: Offers hardware-based security features for code protection and data encryption.
  • Industrial Temperature Range: Operates over a wide temperature range suitable for harsh environments.

Benefits:

  • High Performance: The ARM Cortex-M4 core delivers excellent processing power for demanding applications.
  • Connectivity: A variety of communication interfaces enable seamless integration with other devices and systems.
  • Security: Hardware-based security features protect code and data from unauthorized access.
  • Real-Time Performance: Deterministic interrupt response and timing capabilities enable real-time control.
  • Robustness: Designed for reliable operation in harsh industrial environments.

Additional Details:

The PMB9643V is part of the XMC4000 family, which offers a range of microcontrollers with varying memory sizes, peripheral sets, and package options. This allows developers to select the optimal device for their specific application requirements. The XMC4000 family is supported by a comprehensive development ecosystem, including software tools, example code, and application notes. This helps developers to quickly and easily implement their designs.

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9815 $59.8890
15+ $8.1901 $122.8515
22+ $7.9337 $174.5414
31+ $7.6784 $238.0304
39+ $7.4220 $289.4580
53+ $6.6551 $352.7203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess