The NXP TDA9885HN/V5 is a highly integrated IF (Intermediate Frequency) processing and demodulation chip designed for television and set-top box applications. This advanced IC allows for the demodulation of both analog and digital signals, making it a versatile solution for various broadcast standards worldwide.
Key Features:
- Multi-Standard Support: The TDA9885HN/V5 is capable of demodulating B/G, D/K, I, L, L', and M/N television standards, providing flexibility for manufacturers to create products for global markets.
- Integrated IF-PLL: With an integrated IF phase-locked loop, this IC offers excellent picture and sound carrier suppression, leading to high-quality audio and video output.
- Automatic Gain Control (AGC): The chip features a reliable AGC function that ensures consistent signal strength, which is critical for optimal performance in varying reception conditions.
- 5V Operating Voltage: Operating at 5V, the TDA9885HN/V5 is designed for low-power consumption, making it suitable for energy-efficient designs.
- Flexible Interface Options: It supports I²C-bus control, allowing for easy integration and communication with a microcontroller or processor.
Applications:
The NXP TDA9885HN/V5 is ideal for a wide range of applications, including:
- Television sets
- Set-top boxes
- Video recorders
- PC TV cards
Technical Specifications:
Parameter
Value
Supply Voltage
5V
Package
QFN
Operating Temperature
-40°C to +85°C
Overall, the NXP TDA9885HN/V5 stands out as a robust and flexible solution for IF demodulation, offering manufacturers the ability to design high-quality, multi-standard TV receivers and related products.