EN
  • EN
  • DE

GS2972IBE3

Part No GS2972IBE3
Manufacturer Gennum
Catalog Linear - Video Processing
Description GS2972 3Gb/s, HD, SD SDI Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gennum
Win Source Part Number 1177658-GS2972IBE3
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS2972IBE3 CAD Model

Description

The GS2972IBE3 is a cable equalizer designed and manufactured by Gennum (now Semtech). It's primarily used in professional video equipment to compensate for signal losses that occur when transmitting high-definition video signals over long coaxial cables. This ensures a clean and reliable video signal at the receiving end.

Applications:

  • Broadcast Video Equipment: Used in video routers, switchers, and distribution amplifiers.
  • Professional Video Cameras: Integrated into camera systems to compensate for cable losses.
  • Video Production and Editing Suites: Employed in video editing systems and post-production facilities.
  • Security and Surveillance Systems: Used to extend the reach of CCTV camera signals.

Features:

  • Automatic Cable Equalization: Automatically compensates for cable losses, eliminating the need for manual adjustments.
  • Supports Multiple Data Rates: Supports various video standards, including SD-SDI, HD-SDI, and 3G-SDI.
  • Low Power Consumption: Designed for low power consumption, minimizing heat dissipation.
  • Compact Package: Available in a compact package for space-constrained applications.
  • Adjustable Equalization Range: Allows for fine-tuning of the equalization range to optimize performance for different cable types and lengths.
  • Output Return Loss: Provides excellent output return loss, minimizing signal reflections.

Benefits:

  • Improved Signal Quality: Compensates for cable losses, resulting in improved signal quality and reduced errors.
  • Extended Cable Reach: Allows for longer cable runs without signal degradation.
  • Simplified System Design: Automatic equalization simplifies system design and reduces the need for manual adjustments.
  • Increased System Reliability: Ensures reliable video transmission, even over long cables.

Additional Details: The GS2972IBE3 is typically available in a surface-mount package. Datasheets should be consulted for specific electrical characteristics, such as input impedance, output impedance, equalization range, and power consumption. The device is designed to operate with standard 75-ohm coaxial cables. The automatic equalization feature ensures optimal performance over a wide range of cable lengths and types. The integrated return loss circuitry ensures clean signal termination.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0635 $57.1905
7+ $15.6418 $109.4926
10+ $15.1530 $151.5300
14+ $14.6642 $205.2988
18+ $14.1754 $255.1572
24+ $12.7090 $305.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess