EN
  • EN
  • DE

TMP01EP

Part No TMP01EP
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description PROGRAMABLE TEMP. SENSOR / Thermostat Programmable Active High Open Collector 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±1°C
Current - Output (Max) 50mA
Output Type Open Collector
Output Active High
Output Function OverTemp, /UnderTemp
Selectable Hysteresis Yes
Voltage - Supply 4.5 V ~ 13.2 V
Current - Supply 500µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372482-TMP01EP
Ultra Librarian 3D Model Ultra Librarian TMP01EP CAD Model

Description

The TMP01EP from Analog Devices Inc. is an exceptional temperature monitoring device designed for precise temperature control and measurement applications. This cutting-edge sensor is engineered to cater to a wide range of industries including telecommunications, automotive, medical, and industrial automation, where reliable temperature monitoring is critical.

Key Features

  • High Accuracy: The TMP01EP provides excellent accuracy in temperature readings, ensuring high reliability for sensitive applications.
  • Wide Operating Range: It operates over a broad temperature range, making it versatile for various operating conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the TMP01EP is ideal for battery-operated devices due to its low power draw.
  • Programmable Temperature Thresholds: Users can set custom temperature thresholds, enabling the device to trigger alarms or system responses at specific temperatures.

Applications

The TMP01EP is suitable for a variety of applications where temperature monitoring is essential. Some of these applications include:

  • Environmental control systems
  • Process control and automation
  • Computer thermal management
  • Electronic test equipment
  • Battery management systems

Technical Specifications

Parameter Value Temperature Range -40°C to +125°C Accuracy ±1°C (typical) Supply Voltage 4.5V to 7V Output Type Digital Package Standard packaging options

Ordering Information

To acquire the TMP01EP, customers can place orders through authorized distributors of Analog Devices Inc. For detailed product information, datasheets, and support, visit the official Analog Devices website or contact their customer service team.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess