EN
  • EN
  • DE

TMP303BDRLR

Part No TMP303BDRLR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 55DEG ACT HI SOT563-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 55°C
Accuracy ±1°C
Current - Output (Max) 8mA
Output Type Push-Pull
Output Active High
Output Function OverTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 4µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP303
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937087-TMP303BDRLR
Ultra Librarian 3D Model Ultra Librarian TMP303BDRLR CAD Model

Description

Product Overview: TMP303BDRLR by Texas Instruments

The TMP303BDRLR is a state-of-the-art temperature switch from Texas Instruments, renowned for its precision and reliability. This compact device is designed to monitor and control the temperature of various systems, ensuring optimal performance and safety. It is particularly suitable for applications in consumer electronics, industrial systems, and portable devices, where accurate temperature detection is critical.

Key Features

  • Accuracy: The TMP303BDRLR offers a high degree of accuracy, with a factory-calibrated temperature threshold that ensures precise monitoring without the need for external calibration.
  • Low Power Consumption: Designed for energy-efficient operation, this temperature switch is ideal for battery-powered applications, as it consumes minimal power and helps extend device runtime.
  • Programmable Temperature Thresholds: Users can set the temperature thresholds to suit specific application requirements, providing flexibility and control over the temperature monitoring process.
  • Simple Interface: With its digital output, the TMP303BDRLR can be easily interfaced with microcontrollers and other digital systems, simplifying the integration process.
  • Compact Package: Housed in a small SOT-563 package, the TMP303BDRLR is suitable for space-constrained applications, allowing for integration into compact designs without sacrificing performance.

Applications

The versatility of the TMP303BDRLR makes it an excellent choice for a wide range of applications, including:

  • System Thermal Management
  • Over-Temperature Protection
  • Environmental Monitoring and Control Systems
  • Portable Consumer Electronics
  • Industrial Equipment
  • Computer Peripherals

Technical Specifications

The TMP303BDRLR operates over a temperature range of -40°C to +125°C, with a temperature threshold accuracy of ±1.5°C. It is available in a 6-pin SOT-563 package, with a supply voltage range of 1.4V to 3.6V. The device also features a low quiescent current, making it an efficient solution for continuous temperature monitoring.

In summary, the TMP303BDRLR by Texas Instruments is a highly reliable and accurate temperature switch, perfect for applications requiring precise temperature control and monitoring. Its low power consumption, programmable thresholds, and compact form factor make it an excellent choice for designers looking to incorporate temperature sensing capabilities into their systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5956 $55.8460
80+ $1.3092 $104.7360
120+ $1.2683 $152.1960
165+ $1.2274 $202.5210
215+ $1.1865 $255.0975
285+ $1.0637 $303.1545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess