EN
  • EN
  • DE

LM26CIM5-RPA

Part No LM26CIM5-RPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197842-LM26CIM5-RPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-RPA CAD Model

Description

The LM26CIM5-RPA is a precision temperature sensor crafted by the renowned semiconductor company, Texas Instruments. This innovative device is designed for a wide range of applications, including system thermal management, environmental control, and industrial equipment monitoring. It is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • Accuracy: The LM26CIM5-RPA provides exceptional accuracy with a typical error margin of ±3°C, ensuring precise temperature readings for critical applications.
  • Operating Range: This temperature sensor operates over a wide temperature range from -40°C to 125°C, making it versatile for use in various environments and conditions.
  • Factory Preset Temperatures: The device comes with factory-programmed trip points, which eliminates the need for external adjustment and simplifies design complexity.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Small Form Factor: The LM26CIM5-RPA is available in a tiny SOT-23 package, making it ideal for space-constrained applications.
  • Output Functionality: The sensor provides a digital output that goes active when the ambient temperature exceeds the programmed threshold, allowing for direct interface with other digital components.

Applications

The LM26CIM5-RPA is suitable for a variety of applications, including but not limited to:

  • System Thermal Management for Computers and Servers
  • Environmental Control Systems
  • Industrial Equipment Monitoring
  • Battery Management Systems
  • Consumer Electronics

Reliability and Support

Texas Instruments is known for its commitment to quality, and the LM26CIM5-RPA is no exception. It is built to meet the rigorous standards expected from TI products, ensuring reliability and performance. Additionally, Texas Instruments offers comprehensive technical support and documentation, including datasheets, application notes, and design resources to assist engineers in integrating this temperature sensor into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.7998
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $18.6696
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $5.5799
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $53.1780
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $1.1316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,685 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess