EN
  • EN
  • DE

TMP302CDRLT

Part No TMP302CDRLT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH 1.4V LP SOT-563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 90°C, 95°C, 100°C, 105°C
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 1.4 V to 3.6 V
Operating Supply Current 8μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 055234-TMP302CDRLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP302CDRLT CAD Model

Description

Product Overview: Texas Instruments TMP302CDRLT

The Texas Instruments TMP302CDRLT is a high-performance, low-power temperature switch designed for a wide range of thermal management applications. This precision temperature sensor offers a simple and efficient solution for systems that require temperature monitoring and control. With its small size and low power consumption, the TMP302CDRLT is ideal for portable and battery-powered devices, as well as industrial and automotive systems.

Key Features

  • Accuracy: The TMP302CDRLT provides a high degree of accuracy, with a factory-calibrated temperature threshold that ensures reliable operation without the need for external calibration.
  • Supply Voltage Range: It operates over a wide supply voltage range of 1.4V to 5.5V, which makes it versatile for use in various circuit configurations.
  • Low Power Consumption: Designed for energy efficiency, the device has a typical quiescent current of only 9 μA, minimizing the impact on battery life in portable applications.
  • Output Configuration: The TMP302CDRLT features an open-drain output, which allows for simple interfacing with other components and systems, including microcontrollers and logic circuits.
  • Temperature Threshold Options: Multiple threshold options are available, providing flexibility to choose the appropriate temperature setting for different applications.
  • Packaging: It comes in a compact SOT-563 package, which is suitable for space-constrained applications.

Applications

The TMP302CDRLT is well-suited for a variety of applications where temperature monitoring and control are critical. These include:

  • Portable Electronics
  • Consumer Electronics
  • Industrial Equipment
  • Automotive Systems
  • Data Centers

With its ease of use and integration, the TMP302CDRLT temperature switch from Texas Instruments is an excellent choice for designers looking to add reliable thermal protection and management to their systems. Its robust feature set ensures that it can meet the demands of a diverse range of applications, maintaining performance and safety across different environments and operating conditions.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis | IC TEMP SW OPEN DRAIN SOT23A-5
Need more? Email Us
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $1.1316
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $1.3971
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404
Analog Devices Inc.
Temp Sensor Digital Automotive 6-Pin SOT-23 T/R / IC TEMP SENS TRIP PT OD SOT-23-6
Lowest to $2.0708
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.6366
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $5.7999
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1316 $50.9220
110+ $0.9285 $102.1350
170+ $0.8995 $152.9150
230+ $0.8705 $200.2150
300+ $0.8415 $252.4500
400+ $0.7544 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess