EN
  • EN
  • DE
  • IT

MAX6665ASA65+T

Part No MAX6665ASA65+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description PWM Fan Controller / IC FAN CNTRL/DRVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3°C
Current - Output (Maximum) 250mA
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function FanOn, /FanOut, /OverTemp, /Warn
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 65μA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 786825-MAX6665ASA65+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6665
Introduction Date May 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6665ASA65+T CAD Model

Description

Maxim Integrated MAX6665ASA65+T Temperature Sensor

The MAX6665ASA65+T is a precision temperature sensor from Maxim Integrated, designed to offer reliable and accurate temperature monitoring with a simple and efficient interface. This sensor is a perfect solution for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals, where maintaining optimal temperature is crucial for performance and longevity.

Encased in an 8-pin SOIC package, the MAX6665ASA65+T provides a digital output that corresponds to the temperature it measures. The sensor operates over a wide temperature range, making it versatile for different environmental conditions. It is particularly well-suited for systems where thermal management is critical, as it allows for real-time temperature monitoring and control.

The MAX6665ASA65+T integrates several features that make it a robust and user-friendly component for temperature sensing needs. It has a low power consumption, which is vital for battery-operated devices, and its small form factor allows it to be easily incorporated into space-constrained designs. The sensor's digital output can be interfaced with most microcontrollers and processors, facilitating easy integration into existing designs without the need for complex circuitry.

Key specifications of the MAX6665ASA65+T include:

  • Operating voltage range typically from 3.0V to 5.5V, accommodating various system power supplies.
  • Temperature accuracy that ensures precise monitoring and control of system temperatures.
  • A wide temperature measurement range that allows the sensor to function in diverse environments and applications.
  • Low power consumption, which is ideal for portable and battery-powered applications.
  • Simple digital interface for straightforward communication with host controllers.

This sensor's robust design and ease of use make it a go-to component for engineers and designers looking to incorporate reliable temperature monitoring into their projects. With Maxim Integrated's reputation for quality and performance, the MAX6665ASA65+T is an excellent choice for ensuring your system operates within its thermal limits, thereby enhancing system stability and longevity.

Whether you're designing a sophisticated industrial control system or a compact consumer gadget, the MAX6665ASA65+T provides the functionality and dependability needed to maintain optimal temperature conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $36.0366
Analog Devices Inc.
IC TEMP SENSOR/SWITCH LV 8SOIC
Lowest to $5.2046
Microchip Technology
LOW COST, SINGLE TRIP POINT TEMPERATURE SENSOR | IC TEMP SNSR PROG 5V TO220-5
Lowest to $4.9404
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.8058
SII Semiconductor Corporation
IC TEMP SWITCH W/LATCH 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC TEMP SENSOR/SWITCH LV 8SOIC
Lowest to $4.4640
Texas Instruments
1.6 V, WSON-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.3749
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $13.4132
Analog Devices Inc.
Low Power, Programmable Temperature Controller | IC SENSOR TEMP/CONTROLLER 8DIP
Lowest to $15.2600

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8614 $65.6438
41+ $3.1680 $129.8880
64+ $3.0685 $196.3840
88+ $2.9701 $261.3688
113+ $2.8704 $324.3552
151+ $2.5743 $388.7193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess