EN
  • EN
  • DE

AD22105ARZ

Part No AD22105ARZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR/SWITCH LV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Collector
Output Active High
Output Function OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 7 V
Operating Supply Current 90μA, 120μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076831-AD22105ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22105ARZ CAD Model

Description

Product Overview: AD22105ARZ by Analog Devices Inc.

The AD22105ARZ is a high-performance temperature sensor from Analog Devices Inc., designed to offer precise temperature monitoring with a linear temperature-to-voltage output characteristic. This sensor is a standout choice for a wide range of applications, including industrial controls, medical equipment, and consumer electronics, where reliable and accurate temperature readings are critical.

Key Features

  • Temperature Range: The AD22105ARZ operates over a temperature range of -50°C to +150°C, ensuring functionality across a broad spectrum of environments.
  • Voltage Output: It provides a linear output voltage that is proportional to the Celsius temperature, with a scale factor of 19.53 mV/°C, allowing for easy integration with analog-to-digital converters and direct interfacing with microcontrollers.
  • Accuracy: The device boasts an impressive accuracy of ±2°C, ensuring high-fidelity temperature readings for critical applications.
  • Supply Voltage: It operates at a supply voltage range of 4 V to 30 V, accommodating various system designs without the need for additional regulation.
  • Low Power Consumption: With a quiescent current of only 210 µA, the AD22105ARZ is well-suited for battery-powered applications where power efficiency is paramount.
  • Package: The sensor is available in a compact SOIC-8 package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the AD22105ARZ makes it an ideal choice for a multitude of applications. It is commonly used in environmental control systems to monitor temperature changes and maintain optimal conditions. In the industrial sector, it can be found in process control equipment to ensure precision in temperature-sensitive operations. The medical industry benefits from its accuracy for patient monitoring systems and laboratory equipment. Additionally, its low power consumption and small form factor make it an excellent selection for portable and wearable consumer electronics that require consistent temperature monitoring.

The AD22105ARZ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable, and easy-to-use temperature sensors for a variety of market sectors. Its robust design and precise output make it a valuable component in any temperature-critical application.

You May Also Be Interested in

TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6470 $51.1170
23+ $4.3529 $100.1167
36+ $4.2059 $151.4124
52+ $3.9118 $203.4136
67+ $3.7647 $252.2349
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess