EN
  • EN
  • DE

AD22105AR-REEL

Part No AD22105AR-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR/SWITCH LV 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Collector
Output Active High
Output Function OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 7 V
Operating Supply Current 90μA, 120μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 109738-AD22105AR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22105AR-REEL CAD Model

Description

The AD22105AR-REEL is a high-performance temperature sensor from Analog Devices Inc., renowned for its precision and reliability in temperature measurement. This sensor is designed to offer a linear temperature transduction, converting temperature inputs directly into a proportional voltage output. This feature allows for easy integration into various electronic systems, making it a versatile choice for engineers and designers.

The AD22105 is characterized by its low supply voltage operation, ranging from 4V to 30V, and a wide temperature range from -50°C to +150°C. This makes it suitable for both commercial and industrial applications where accurate temperature readings are critical. With its tight accuracy of ±1°C over the entire temperature range, it ensures precise monitoring and control in systems such as environmental controls, computer thermal management, and process control.

The device comes in a compact package, specifically in a reel format for ease of manufacturing and assembly in automated production lines. It is encapsulated in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is both space-efficient and offers excellent thermal coupling to the environment. The AD22105AR-REEL is also known for its excellent long-term stability and low self-heating, which are crucial for maintaining accuracy over extended periods.

Key features of the AD22105AR-REEL include:

  • Linear temperature-to-voltage output converter
  • Wide operating temperature range: -50°C to +150°C
  • High accuracy: ±1°C over full range
  • Low operating voltage: 4V to 30V
  • Low self-heating
  • 8-lead SOIC package for compact design
  • Supplied in reel format for automated assembly processes

The AD22105AR-REEL temperature sensor is an ideal choice for applications requiring high precision, low power consumption, and a wide operating range. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating this sensor into your design is as straightforward as possible.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess