Product Overview: TMP303BDRLT by Texas Instruments
The TMP303BDRLT is a notable addition to Texas Instruments' extensive portfolio of temperature sensors, designed to offer precise temperature monitoring with minimal power consumption. This device is particularly suitable for applications where space is at a premium and energy efficiency is critical.
Key Features
- Accuracy: The TMP303BDRLT provides high accuracy in temperature sensing, which is essential for maintaining the optimal performance of electronic systems.
- Low Power Consumption: With its design focus on energy efficiency, this sensor is ideal for battery-powered applications, as it helps to extend battery life.
- Small Form Factor: Housed in a tiny SOT-563 package, the TMP303BDRLT is perfect for space-constrained applications.
- Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system designs without the need for additional voltage regulation components.
- Programmable Limits: The temperature thresholds are programmable, allowing for customization to specific application requirements.
Applications
The TMP303BDRLT is versatile and can be used in a multitude of applications, including:
- Portable and battery-powered devices
- Consumer electronics
- Industrial equipment
- Environmental monitoring systems
- Computer peripheral thermal protection
Technical Specifications
Parameter
Value
Accuracy
±1.5°C (max)
Operating Temperature Range
-40°C to +125°C
Supply Voltage Range
1.4V to 3.6V
Package/Case
SOT-563
Interface
Digital Output
For designers and engineers looking for a reliable and precise temperature sensing solution, the TMP303BDRLT from Texas Instruments stands out as a smart choice, balancing performance with power efficiency in a compact package.