Products specifications Report Issue?

Reference Date Code 03+
Reference case MSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 757559-TMP411BDGK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP411BDGK CAD Model

Description

The TMP411BDGK is a high-accuracy, low-power temperature sensor monitor from Texas Instruments, designed to provide precise temperature measurements in a variety of electronic applications. This sensor is part of TI's extensive portfolio of temperature monitoring solutions, offering reliability and performance that engineers and designers have come to expect from Texas Instruments.

Key Features

  • High Accuracy: The TMP411BDGK features a high level of accuracy, with a typical accuracy of ±1°C over a temperature range of -40°C to 125°C. This makes it ideal for critical applications where precise temperature readings are necessary.
  • Remote and Local Temperature Sensing: This device can measure both its own temperature and the temperature of a remote diode-connected transistor, which allows for dual-zone temperature monitoring.
  • Programmable Alert Function: It includes programmable overtemperature and undertemperature alert functions, which can be used to trigger a system response when temperatures fall outside of specified thresholds.
  • Two-Wire Interface: The TMP411BDGK communicates over a two-wire, SMBus-compatible serial interface, which simplifies integration into existing designs and conserves I/O pins for other uses.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various system power rails and battery-operated devices.

Applications

The TMP411BDGK is versatile and can be utilized in a multitude of applications, including:

  • Computer server systems
  • Telecommunications equipment
  • Industrial controls
  • Office electronics
  • Battery management systems

Package and Reliability

Encased in an 8-pin MSOP (DGK) package, the TMP411BDGK is both space-efficient and robust, ensuring a reliable fit for PCBs (printed circuit boards) with limited real estate. Texas Instruments' commitment to quality means that this temperature sensor monitor is manufactured to the highest standards, ensuring dependable performance and longevity in your application.

You May Also Be Interested in

STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Lowest to €0.2739
ECAD model for SN74LVC157APWRG4
Texas Instruments
HEX INVERTERS
Lowest to €40.1833
ECAD model for SNJ54HCT04FK
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to €35.0440
ECAD model for TMS320F28235ZJZS
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to €1.7080
ECAD model for STP20NM65N
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to €6.8620
ECAD model for TC7662ACPA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.1428 €51.4239
110+ €0.9377 €103.1474
170+ €0.9085 €154.4388
235+ €0.8791 €206.5959
300+ €0.8498 €254.9400
405+ €0.7619 €308.5678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention