EN
  • EN
  • DE

TMP435ADGST

Part No TMP435ADGST
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1110071-TMP435ADGST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP435ADGST CAD Model

Description

The TMP435ADGST is a state-of-the-art temperature sensor developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This precision sensor is designed for a wide range of applications requiring accurate temperature monitoring and control, making it an ideal choice for industries such as computing, consumer electronics, and industrial automation.

Key Features

  • High Accuracy: The TMP435ADGST offers exceptional accuracy, ensuring reliable temperature readings critical for system performance and safety.
  • Wide Temperature Range: Capable of measuring temperatures from -40°C to +125°C, this sensor can operate in a variety of environmental conditions.
  • Digital Output: With its digital output, the TMP435ADGST interfaces seamlessly with microcontrollers and processors, facilitating easy integration into digital systems.
  • Low Power Consumption: Designed for energy efficiency, the sensor is suitable for battery-powered devices where power conservation is essential.
  • Small Form Factor: The compact MSOP-10 package allows for integration into space-constrained applications without compromising performance.

Applications

The TMP435ADGST is versatile and can be used in various applications, including:

  • Thermal management systems in computing such as laptops, desktops, and servers
  • Consumer electronics like smartphones, tablets, and smart home devices
  • Industrial equipment that requires precise temperature monitoring to maintain operational integrity
  • Portable medical devices where accurate temperature readings are crucial for patient care

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Output Type Digital Package / Case MSOP-10 Operating Temperature -40°C to +125°C

Overall, the TMP435ADGST from Texas Instruments represents a blend of precision, durability, and flexibility, making it a top choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1924 $50.4252
56+ $1.7989 $100.7384
87+ $1.7427 $151.6149
119+ $1.6865 $200.6935
154+ $1.6303 $251.0662
206+ $1.4616 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess