EN
  • EN
  • DE

AD22100AR

Part No AD22100AR
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Test Condition 25°C (-40°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22100
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1135744-AD22100AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian AD22100AR CAD Model

Description

Product Overview: AD22100AR from Analog Devices Inc.

The AD22100AR is a precision temperature sensor crafted by the renowned semiconductor manufacturer Analog Devices Inc., designed to offer both accuracy and simplicity for a wide range of temperature sensing applications. This innovative sensor operates on a single supply voltage, making it an ideal choice for systems where simplicity and power efficiency are paramount.

Key Features

  • Voltage Output: The AD22100AR provides a linear temperature proportional voltage output that simplifies interfacing to temperature control circuitry and ADCs.
  • Supply Voltage Range: It operates effectively over a supply voltage range of 4 V to 6 V, accommodating various system designs without the need for additional voltage regulation.
  • Temperature Range: The sensor is calibrated for the -50°C to +150°C temperature range, ensuring reliable performance across a broad spectrum of environmental conditions.
  • Accuracy: With an initial accuracy of ±2°C, the AD22100AR provides precise temperature readings, crucial for sensitive applications.
  • Package: The device comes in a compact SOIC-8 package, which is suitable for space-constrained applications while also allowing for efficient thermal coupling.

Applications

The versatility of the AD22100AR makes it an excellent choice for various applications, including:

  • Industrial process control
  • Environmental monitoring
  • Automotive systems
  • Medical and scientific instrumentation
  • Energy management
  • Consumer electronics

Easy Integration

Integration of the AD22100AR into a system is straightforward, thanks to its ratiometric output which allows direct connection to a microcontroller's ADC or any analog-to-digital converter. The sensor's simple three-pin interface (V+, GND, Vout) further eases the design process, eliminating the need for complex signal conditioning circuits.

Overall, the AD22100AR from Analog Devices Inc. stands out as a reliable and easy-to-use temperature sensor solution, providing the accuracy and durability needed for both sophisticated and everyday temperature sensing needs.

You May Also Be Interested in

Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9748 $62.7732
21+ $5.7229 $120.1809
32+ $5.5440 $177.4080
44+ $5.3652 $236.0688
56+ $5.1864 $290.4384
75+ $4.6498 $348.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess