EN
  • EN
  • DE

TMP6131LPGM

Part No TMP6131LPGM
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 10K OHM 1% TO92S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Series Commercial
Package Tape & Reel (TR)
Product Status Active
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92-2
Base Product Number TMP61
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1375652-TMP6131LPGM
Ultra Librarian 3D Model Ultra Librarian TMP6131LPGM CAD Model

Description

The TMP6131LPGM is a state-of-the-art temperature sensor from Texas Instruments, designed to offer high precision and reliability for a wide range of applications. This advanced sensor is a part of Texas Instruments' extensive portfolio of temperature monitoring solutions, and it stands out for its remarkable accuracy, low power consumption, and ease of integration into existing systems.

Key Features

  • High Accuracy: The TMP6131LPGM provides exceptional temperature accuracy, ensuring precise measurements for critical applications where temperature control is vital.
  • Low Power Consumption: Designed with energy efficiency in mind, this sensor is ideal for battery-powered devices, as it helps to extend battery life while maintaining performance.
  • Wide Temperature Range: Capable of operating over a broad temperature spectrum, this sensor can be employed in various environments, from industrial settings to consumer electronics.
  • Digital Interface: Featuring a digital interface, the TMP6131LPGM allows for easy integration with microcontrollers and other digital systems, facilitating seamless communication and data transfer.
  • Small Form Factor: The compact design of the TMP6131LPGM makes it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the TMP6131LPGM allows it to be used across a multitude of industries and applications. It is particularly well-suited for:

  • Consumer Electronics
  • Industrial Monitoring Systems
  • Medical Devices
  • Automotive Systems
  • Data Centers

Technical Specifications

The TMP6131LPGM boasts an impressive set of technical specifications that make it a top choice for professionals seeking a reliable temperature sensing solution:

Parameter Value
Accuracy ±0.5°C (max)
Operating Temperature Range -40°C to 125°C
Supply Voltage 1.4V to 3.6V
Interface Type Digital (I2C/SMBus compatible)
Package Compact and surface-mountable

With the TMP6131LPGM, Texas Instruments continues to reinforce its commitment to providing innovative, high-quality components for the electronics industry.

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Lowest to $9.1245
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.1547

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4867 $51.1035
255+ $0.3993 $101.8215
390+ $0.3869 $150.8910
535+ $0.3744 $200.3040
695+ $0.3619 $251.5205
925+ $0.3245 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess