Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SMBus
Voltage - Supply 1.4V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TMP75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-37792-5,TMP75CID-CRL,2156-TMP75CID,TEXTISTMP75CID
Standard Package 75
Win Source Part Number 1127162-TMP75CID
Ultra Librarian 3D Model Ultra Librarian TMP75CID CAD Model

Description

Product Overview: Texas Instruments TMP75CID Digital Temperature Sensor

The Texas Instruments TMP75CID is a high-precision digital temperature sensor designed for thermal management and measurement applications across a broad range of industries. This sensor offers a cost-effective solution for systems that require temperature monitoring with digital output. It is particularly well-suited for applications such as personal electronics, industrial controls, office equipment, and environmental monitoring systems.

The TMP75CID operates over a wide temperature range from -40°C to +125°C, providing versatility for different environmental conditions. Its accuracy is ±1°C without the need for calibration or external components, which simplifies integration into existing designs. The device features a 12-bit analog-to-digital converter (ADC) that delivers temperature readings in digital format, eliminating the need for complex signal conditioning circuits.

One of the key features of the TMP75CID is its I2C and SMBus interface compatibility. This allows for easy communication with most microcontrollers and processors, making it straightforward to integrate into a variety of systems. The device can also support up to eight devices on the same bus, enabling multiple temperature zones to be monitored with minimal additional hardware.

The TMP75CID includes programmable alert functions that allow designers to set high and low temperature thresholds, which can trigger an interrupt when temperatures exceed specified limits. This feature is essential for protecting sensitive components from overheating and for maintaining optimal operating conditions.

With its low power consumption, the TMP75CID is ideal for battery-operated and power-sensitive applications. It also offers different operating modes, including shutdown mode, which further reduces power usage when temperature monitoring is not required.

The device is available in a small 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, and its long-term stability makes it a trusted choice for critical temperature monitoring tasks.

In summary, the Texas Instruments TMP75CID digital temperature sensor is a versatile, accurate, and easy-to-use solution for a wide array of temperature sensing applications, providing designers with a reliable tool to enhance system performance and safety.

You May Also Be Interested in

Texas Instruments
TEMP SENSOR / Temperature Sensor Digital, Local -55°C ~ 150°C 16 b 6-DSBGA (1.49x0.95)
Lowest to $1.5680
ECAD model for TMP117AIYBGR
Maxim Integrated
TINY I2C TEMPERATURE SENSOR IN W / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-WLP (0.84x0.84)
Lowest to $3.0728
ECAD model for MAX31875R1TZS+T
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Need more? Email Us
ECAD model for LM89CIMM
Texas Instruments
SENSOR ANALOG -40C-125C 8SOIC / Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Lowest to $1.9379
ECAD model for LM56CIM/NOPB
Texas Instruments
LM99 ±1°C Accurate, High Temperature, Remote Diode Temperature Sensor with Two- Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9575
ECAD model for LM99CIMM
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9324
ECAD model for LM86CIMMX
ON Semiconductor
SENSOR DIGITAL -20C-125C 8TDFN / Temperature Sensor Digital, Local -20°C ~ 125°C 12 b
Need more? Email Us
ECAD model for CAT34TS00VP2GT4A
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $22.3726
ECAD model for AD7417ARUZ-REEL
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8774
ECAD model for LMT84LP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3466 $53.8640
95+ $1.1049 $104.9655
145+ $1.0704 $155.2080
195+ $1.0358 $201.9810
250+ $1.0013 $250.3250
335+ $0.8977 $300.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention