EN
  • EN
  • DE

TMP126EDCKRQ1

Part No TMP126EDCKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description AUTOMOTIVE 0.25C SPI TEMPERATURE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 175°C
Sensing Temperature - Remote -
Output Type SPI
Voltage - Supply 1.62V ~ 5.5V
Resolution 14 b
Features One-Shot, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±0.25°C (±0.75°C)
Test Condition 20°C ~ 30°C (150°C ~ 175°C)
Temperature Range - Operating -55°C ~ 175°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375596-TMP126EDCKRQ1
Ultra Librarian 3D Model Ultra Librarian TMP126EDCKRQ1 CAD Model

Description

The TMP126EDCKRQ1 is a state-of-the-art temperature sensor designed by Texas Instruments, specifically tailored for automotive and industrial applications where precision and reliability are paramount. This high-accuracy digital temperature sensor is part of Texas Instruments' extensive portfolio of temperature monitoring solutions, offering a blend of performance, durability, and versatility.

Key Features

  • High Accuracy: The TMP126EDCKRQ1 boasts an impressive accuracy of ±0.5°C (max) from –40°C to 125°C, ensuring precise temperature readings under a wide range of conditions.
  • Wide Temperature Range: With an operational range of –40°C to +125°C, this sensor is well-suited for challenging environments, providing consistent performance where other sensors may fail.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMP126EDCKRQ1 offers low power consumption, making it ideal for automotive and battery-operated systems.
  • Digital Interface: The sensor features a two-wire, I2C-compatible and SMBus interface, which facilitates easy integration into existing systems with minimal additional components.
  • Small Form Factor: Housed in a compact SC70 package, the TMP126EDCKRQ1 saves valuable board space, which is crucial in space-constrained automotive applications.
  • Robust Design: Engineered to meet the rigorous demands of the automotive industry, this sensor is qualified for use in harsh environments, ensuring reliability and longevity.

Applications

The TMP126EDCKRQ1 is an ideal choice for a variety of applications within the automotive sector, including but not limited to engine control units (ECUs), transmission systems, and battery management systems. Its robust design also makes it suitable for industrial applications such as environmental controls, process monitoring, and HVAC systems.

Quality and Reliability

As with all Texas Instruments products, the TMP126EDCKRQ1 is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of automotive and industrial applications. With Texas Instruments' commitment to quality, customers can expect a reliable and consistent performance from this temperature sensor.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6275 $52.5500
47+ $2.1559 $101.3273
72+ $2.0886 $150.3792
99+ $2.0212 $200.0988
128+ $1.9538 $250.0864
172+ $1.7517 $301.2924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,354 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess