EN
  • EN
  • DE

TMP235AEDCKTQ1

Part No TMP235AEDCKTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-POWER HIGH-ACCURACY ANALOG O / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Sensing Temperature - Remote -
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Features -
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -40°C ~ 150°C
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMP235
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352417-TMP235AEDCKTQ1
Ultra Librarian 3D Model Ultra Librarian TMP235AEDCKTQ1 CAD Model

Description

The TMP235AEDCKTQ1 is a precision temperature sensor from Texas Instruments, designed to meet the rigorous standards of automotive applications. This high-performance device provides accurate temperature measurements with a linear voltage output that is proportional to the Celsius temperature scale. It is a reliable solution for system temperature monitoring and control in a wide range of automotive environments.

Key Features

  • Temperature Range: The TMP235AEDCKTQ1 operates over a temperature range of -40°C to +125°C, making it suitable for various automotive applications, including under-the-hood and in-cabin environments.
  • Accuracy: It offers impressive accuracy, with a typical error of ±0.5°C from 0°C to +70°C, ensuring precise temperature readings.
  • Linear Voltage Output: The sensor provides a linear voltage output of 10mV/°C, facilitating easy interfacing with analog-to-digital converters (ADCs) or direct connection to microcontrollers.
  • Low Quiescent Current: With a quiescent current of typically 5.4 µA, the TMP235AEDCKTQ1 is optimized for low-power applications, contributing to overall system power efficiency.
  • Supply Voltage Range: It operates from a supply voltage range of 1.5V to 5.5V, accommodating various automotive power systems.
  • Package: The device comes in a compact, surface-mountable SC70 package, which is ideal for space-constrained applications.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The TMP235AEDCKTQ1 is versatile and can be used in a multitude of automotive applications, such as engine control units (ECUs), transmission systems, HVAC systems, battery management systems, and infotainment systems. Its robust design and high accuracy make it an essential component for thermal monitoring and management in modern vehicles.

Conclusion

Texas Instruments' TMP235AEDCKTQ1 temperature sensor is a top choice for automotive engineers who require a reliable and accurate temperature monitoring solution. Its combination of precision, low power consumption, and wide operating range packaged in a small footprint makes it an excellent choice for advanced automotive systems.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess