EN
  • EN
  • DE

TMP814PWR

Part No TMP814PWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 6 V to 16 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 084067-TMP814PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP814PWR CAD Model

Description

Product Overview: TMP814PWR by Texas Instruments

The TMP814PWR is a state-of-the-art temperature sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision sensor is part of the TMP family and is known for its exceptional accuracy and low power consumption, making it an ideal choice for a wide array of applications, including consumer electronics, industrial systems, and medical devices.

Key Features

  • High Accuracy: With its precision measurement capabilities, the TMP814PWR provides reliable temperature readings, ensuring optimal performance for temperature-critical applications.
  • Low Power Consumption: This sensor is designed for efficiency, drawing minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Digital Output: The TMP814PWR features a digital output that interfaces easily with microcontrollers and other digital systems, facilitating seamless integration into a variety of designs.
  • Small Package: Housed in a compact TSSOP (Thin Shrink Small Outline Package), the TMP814PWR is suitable for space-constrained applications without compromising performance.
  • Wide Operating Range: This sensor operates over a broad temperature range, accommodating diverse environmental conditions and application requirements.

Applications

The versatility of the TMP814PWR allows it to be used in numerous applications. It is particularly well-suited for:

  • Portable and wearable technology where size and battery life are critical.
  • Industrial systems that require precise temperature monitoring for process control.
  • Medical devices where accurate temperature readings are essential for patient care.
  • Environmental monitoring equipment that operates across varying temperature conditions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMP814PWR is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding situations. With Texas Instruments' reputation for excellence, users can trust the TMP814PWR to provide consistent, accurate temperature measurements over its lifespan.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0530 $50.5300
25+ $4.1461 $103.6525
38+ $4.0165 $152.6270
52+ $3.8870 $202.1240
67+ $3.7574 $251.7458
90+ $3.3687 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess