EN
  • EN
  • DE
  • IT

TMS28F004AFT80BDCDL

Part No TMS28F004AFT80BDCDL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 524288 BY 8-BIT/262144 BY 16-BIT AUTO-SELECT BOOT-BLOCK FLASH MEMORIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270981-TMS28F004AFT80BDCDL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS28F004AFT80BDCDL CAD Model

Description

The TMS28F004AFT80BDCDL is a high-performance, 4-megabit Flash memory chip designed and manufactured by Texas Instruments, a leader in semiconductor technology. This robust memory component is well-suited for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and communication devices.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 4 megabits, allowing for ample space to store firmware, boot code, or other critical data.
  • Access Speed: With an access speed of 80 nanoseconds, the TMS28F004AFT80BDCDL provides fast read times, contributing to the overall responsiveness and efficiency of the systems it integrates with.
  • Operating Voltage: It operates at a standard voltage, ensuring compatibility with a wide range of circuit designs and reducing the need for additional voltage regulation components.
  • Package Type: The device comes in a reliable and durable package, ensuring it can withstand the rigors of operation in various environments.
  • Temperature Range: Designed to perform reliably across a broad temperature range, this memory chip can be deployed in applications that may experience extreme temperature conditions.
  • Data Retention: The TMS28F004AFT80BDCDL boasts excellent data retention capabilities, ensuring that data remains intact even when power is removed from the device.

Applications

Due to its robustness and reliability, the TMS28F004AFT80BDCDL is an ideal choice for industries that demand high levels of data integrity and uptime. Its characteristics make it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices with embedded systems

Reliability and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TMS28F004AFT80BDCDL is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards. Additionally, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting as straightforward as possible for product developers and engineers.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess