EN
  • EN
  • DE

TMS320C209PN

Part No TMS320C209PN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 57MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 043210-TMS320C209PN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C209PN CAD Model

Description

The TMS320C209PN is a fixed-point digital signal processor (DSP) from Texas Instruments. It is a member of the TMS320C20x DSP family, which is known for its high performance and low power consumption. The TMS320C209PN is ideal for a wide range of applications, including:

  • Industrial control
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Aerospace and defense

The TMS320C209PN features a 32-bit central processing unit (CPU) that can operate at up to 200MHz. It also has a 16-bit fixed-point multiplier and accumulator (MAC) unit that can perform up to 400 million multiply-accumulate operations per second (MMACS). The TMS320C209PN also includes a number of other features that make it well-suited for DSP applications, such as:

  • A 16-bit on-chip memory
  • A 32-bit address bus
  • A 16-bit data bus
  • A variety of peripheral interfaces, including UART, SPI, and I2C

The TMS320C209PN is available in a variety of package options, including a 144-pin LQFP package and a 176-pin BGA package. It is also available in a number of temperature grades, including commercial, industrial, and extended industrial.

Applications of TMS320C209PN

The TMS320C209PN can be used in a wide range of applications, including:

  • Industrial control: The TMS320C209PN can be used to control a variety of industrial processes, such as motor control, robotics, and machine vision.
  • Automotive systems: The TMS320C209PN can be used in a variety of automotive systems, such as engine management, anti-lock braking systems (ABS), and traction control systems.
  • Medical devices: The TMS320C209PN can be used in a variety of medical devices, such as pacemakers, imaging devices, and surgical robots.
  • Consumer electronics: The TMS320C209PN can be used in a variety of consumer electronics devices, such as digital cameras, MP3 players, and video game consoles.
  • Aerospace and defense: The TMS320C209PN can be used in a variety of aerospace and defense applications, such as flight control systems, radar systems, and navigation systems.

Benefits of using TMS320C209PN

There are a number of benefits to using the TMS320C209PN, including:

  • High performance: The TMS320C209PN is a high-performance DSP that can be used to implement demanding DSP algorithms.
  • Low power consumption: The TMS320C209PN is a low-power DSP that is ideal for battery-powered applications.
  • Versatility: The TMS320C209PN is a versatile DSP that can be used in a wide range of applications.
  • Wide range of tools and support: Texas Instruments offers a wide range of tools and support for the TMS320C209PN, including development kits, software libraries, and documentation.

Conclusion

The TMS320C209PN is a high-performance, low-power DSP from Texas Instruments. It is ideal for a wide range of applications, including industrial control, automotive systems, medical devices, consumer electronics, and aerospace and defense. The TMS320C209PN offers a number of benefits, such as high performance, low power consumption, versatility, and a wide range of tools and support.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess