EN
  • EN
  • DE
  • IT

TMS320C25FNL50

Part No TMS320C25FNL50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 50MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 081561-TMS320C25FNL50
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C25FNL50 CAD Model

Description

The TMS320C25FNL50 is a high-performance, single-chip microprocessor from Texas Instruments, renowned for its exceptional digital signal processing (DSP) capabilities. This product is part of the TMS320 family, which is widely recognized for its efficient numerical computation and signal processing performance, making it an ideal choice for a variety of applications such as telecommunications, audio processing, industrial control, and more.

Key Features

  • Advanced DSP Architecture: The TMS320C25FNL50 features a modified Harvard architecture that enables simultaneous data access from both program and data memory, resulting in high instruction throughput and computational speed.
  • High-Speed Performance: With a clock speed of 50MHz, this DSP processor can execute up to 25 million instructions per second (MIPS), providing the computational power needed for complex algorithms and real-time processing.
  • On-Chip Memory: It comes with integrated on-chip memory, which includes 544 bytes of dual-access RAM and 16K words of ROM, facilitating efficient data handling and program storage.
  • Peripheral Integration: The device includes a variety of peripherals such as serial ports, a timer, and an interrupt controller, which enhance its functionality and reduce the need for external components.
  • Flexible Bus Interface: The TMS320C25FNL50 is equipped with a flexible and programmable external bus interface, allowing it to easily connect with a wide range of external memory and peripheral devices.

Applications

The TMS320C25FNL50 is versatile and can be used in multiple domains, including but not limited to:

  • Telecommunication systems such as modems and signal processing
  • Audio processing for sound enhancement and voice recognition
  • Industrial control systems for motor control and automation
  • Medical imaging systems like ultrasound or CT scanners

With its robust architecture and comprehensive feature set, the Texas Instruments TMS320C25FNL50 stands as a powerful solution for developers looking to harness the power of digital signal processing in their applications. Its reliability and adaptability make it a valuable component in any technology requiring high-speed data computation and real-time processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess