EN
  • EN
  • DE

TMS320C50PGEA57

Part No TMS320C50PGEA57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC 40 MHZ DSP 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 57MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 055251-TMS320C50PGEA57
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C50PGEA57 CAD Model

Description

The Texas Instruments TMS320C50PGEA57 is a high-performance digital signal processor (DSP) that belongs to the TMS320C5x generation of processors. This device is designed to meet the intense computational demands of modern signal processing applications. With its optimized instruction set and flexible architecture, the TMS320C50PGEA57 is ideal for a wide range of applications including telecommunications, audio processing, industrial control systems, and digital imaging.

Key Features:

  • High-Speed Performance: The TMS320C50PGEA57 operates at a frequency of 50 MHz, providing a high level of performance for time-critical tasks in signal processing.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data, resulting in faster processing speeds.
  • Efficient Memory Management: Equipped with a direct memory access (DMA) controller, it facilitates efficient data transfers that do not burden the CPU, thereby enhancing overall system throughput.
  • Precision Arithmetic: The processor supports 16-bit fixed-point arithmetic, which is essential for applications requiring precise calculations and stable performance.
  • On-Chip Peripherals: It includes a variety of on-chip peripherals such as serial ports, timers, and a host port interface, which reduce the need for external components and simplify system design.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C50PGEA57 is suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Instruction Set: The DSP comes with a rich instruction set that supports a wide range of operations including multiply-accumulate (MAC), algebraic and logical operations, and bit manipulation, which are vital for complex signal processing tasks.

The TMS320C50PGEA57 is available in a 144-pin LQFP (low-profile quad flat package) that ensures a compact footprint suitable for space-constrained applications. Its reliability and versatility make it a preferred choice for engineers and developers looking to create high-performance, efficient, and cost-effective signal processing solutions.

Applications:

  • Telecommunications Systems
  • Audio Signal Processing
  • Industrial Control
  • Digital Image Processing

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess