EN
  • EN
  • DE

TMS320C5535AZHHA05

Part No TMS320C5535AZHHA05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-29561,TMS320C5535AZHHA05-ND,-296-29561-ND
Standard Package 160
Win Source Part Number 1100458-TMS320C5535AZHHA05
Ultra Librarian 3D Model Ultra Librarian TMS320C5535AZHHA05 CAD Model

Description

The TMS320C5535AZHHA05 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This DSP is part of the TMS320C553x generation, which is renowned for its low-power consumption and optimized performance in audio and voice processing tasks.

With a core clock speed of up to 100MHz, the TMS320C5535AZHHA05 provides ample processing power for a variety of demanding applications. It features an advanced Very Long Instruction Word (VLIW) TMS320C55x DSP core, which allows the processor to execute multiple instructions in parallel, significantly boosting the overall processing efficiency.

This DSP is equipped with a wealth of integrated peripherals, including a high-speed USB 2.0 interface, an I2C bus, and multiple serial ports, enabling easy connectivity and data transfer with external devices. Additionally, it incorporates a range of on-chip memory options, such as 320KB of RAM and dedicated ROM, which facilitate rapid data access and storage without the need for external memory components.

The TMS320C5535AZHHA05 excels in power-sensitive applications due to its ultra-low-power operation modes and efficient clock gating features. This makes it an ideal choice for battery-powered devices, such as portable audio players, voice recorders, and hearing aids. Moreover, its small form factor and the 179-ball MicroStar BGA package allow for compact and space-efficient designs.

Texas Instruments supports the TMS320C5535AZHHA05 with a comprehensive suite of development tools, including the Code Composer Studio IDE, which simplifies the development process and accelerates time-to-market for products incorporating this DSP. In addition, a wide range of software libraries and algorithms are available, providing developers with a robust foundation for creating sophisticated signal processing applications.

In summary, the TMS320C5535AZHHA05 from Texas Instruments is a versatile and powerful DSP that delivers exceptional performance and power efficiency, making it a top choice for developers and engineers in the field of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess