EN
  • EN
  • DE

TMS320C6203BGNY30C

Part No TMS320C6203BGNY30C
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 384-FBGA, FCCSPBGA
Manufacturer Package 384-FC/CSP (18x18)
RoHS State Request Verification
Win Source Part Number 1271058-TMS320C6203BGNY30C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6203B
Introduction Date November 01, 1998
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGNY30C CAD Model

Description

The TMS320C6203BGNY30C is a high-performance, fixed-point digital signal processor (DSP) from the renowned Texas Instruments TMS320C6x family. Designed to meet the intensive processing demands of modern signal processing applications, this DSP is a perfect choice for a wide range of applications, including telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Performance Processing: With a core frequency of up to 300MHz, the TMS320C6203BGNY30C is capable of delivering up to 2400 million instructions per second (MIPS), ensuring swift and efficient data processing.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables the processor to execute multiple instructions in parallel, significantly boosting the overall performance and throughput.
  • Large On-Chip Memory: The device includes integrated memory, which minimizes the need for external memory components and helps to speed up the overall system performance.
  • Robust Peripheral Set: The DSP comes equipped with an array of peripherals, including a host port interface, timers, and serial ports, facilitating versatile connectivity and system integration.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C6203BGNY30C is ideal for applications where power conservation is critical.

Applications

The versatile nature of the TMS320C6203BGNY30C makes it suitable for a variety of applications:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Industrial Control Systems
  • Instrumentation and Test Equipment

Technical Specifications

Parameter Value
Clock Speed 300 MHz
Instruction Set Architecture VLIW
On-Chip Memory Integrated
Performance 2400 MIPS
Operating Temperature Range -40°C to 85°C

In summary, the TMS320C6203BGNY30C from Texas Instruments is a robust and reliable DSP solution, offering a blend of high performance, integration, and efficiency, making it an excellent choice for a multitude of demanding signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1899 $70.1899
2+ $67.9964 $135.9928
3+ $65.8030 $197.4090
4+ $63.6096 $254.4384
6+ $57.0293 $342.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess