EN
  • EN
  • DE

TMS320C6410ZTSA400

Part No TMS320C6410ZTSA400
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 288-BBGA, FCBGA
Manufacturer Package 288-FCBGA (23x23)
Win Source Part Number 1271073-TMS320C6410ZTSA400
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320C6410
Introduction Date March 29, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6410ZTSA400 CAD Model

Description

The TMS320C6410ZTSA400 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency in a wide range of applications. This product is part of the TMS320C64x series, which is known for its robust architecture, designed to handle complex signal processing tasks with ease.

With a clock speed of 400 MHz, the TMS320C6410ZTSA400 offers a balanced combination of processing power and energy efficiency, making it an ideal choice for applications requiring intensive computation such as wireless communication, multimedia, audio and video processing, medical imaging, and industrial control systems. The device features a fixed-point architecture with a high degree of parallelism, which enables it to execute multiple operations simultaneously, leading to improved system throughput and performance.

The DSP core is supported by a rich set of peripherals and interfaces that facilitate easy integration into a variety of systems. These include a high-speed DMA controller, multiple timers, and a host of communication ports such as McBSP (Multi-channel Buffered Serial Port), I2C, and UART, allowing for flexible connectivity options. Additionally, the TMS320C6410ZTSA400 boasts an L1 and L2 memory hierarchy, which is optimized for low-latency access and efficient data management.

For developers, TI provides extensive support in the form of software development tools, including the Code Composer Studio IDE, which offers an integrated development environment to streamline coding, debugging, and optimization of applications. Furthermore, a comprehensive library of algorithms and functions is available to accelerate development and reduce time-to-market.

The TMS320C6410ZTSA400 is available in a 144-LQFP (Low-Profile Quad Flat Package), which ensures a compact footprint while offering sufficient pins for interfacing. Its robust design and support for a wide temperature range make it suitable for deployment in environments with challenging thermal conditions.

In conclusion, the TMS320C6410ZTSA400 from Texas Instruments is a powerful and versatile DSP solution that delivers exceptional performance for a variety of demanding signal processing applications, backed by the quality and support TI is known for.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess