EN
  • EN
  • DE
  • IT

TMS320C6748EZWTA3

Part No TMS320C6748EZWTA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271171-TMS320C6748EZWTA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZWTA3 CAD Model

Description

Product Overview: TMS320C6748EZWTA3

The TMS320C6748EZWTA3 is a powerful digital signal processor (DSP) from Texas Instruments, designed for high-performance applications that require intensive processing capabilities. This processor is part of the TMS320C6748 family, which is renowned for its low-power consumption and high efficiency, making it an ideal choice for a wide range of industrial, medical, audio, and communication applications.

Key Features

  • Core: The TMS320C6748EZWTA3 features a fixed and floating-point DSP core that operates at a frequency of up to 456 MHz, delivering up to 3656 MIPS (Million Instructions Per Second). This robust processing capability enables the DSP to handle complex algorithms and computations with ease.
  • Memory: It comes equipped with integrated memory including 64KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 RAM, which can be configured as SRAM, cache, or a combination of both. Additionally, there is an on-chip ROM loaded with boot code and peripheral drivers.
  • Peripherals: The device includes a rich set of peripherals such as USB 2.0 full-speed (12 Mbps) with integrated PHY, 10/100 Mbps Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, and multiple serial ports for enhanced connectivity options.
  • Integrated Security: Enhanced security features are built into the TMS320C6748EZWTA3, including a secure boot, 128-bit Secure Hash Algorithm (SHA-128), and 128-bit Advanced Encryption Standard (AES).
  • Power Efficiency: Designed with power-sensitive applications in mind, the DSP offers multiple power-saving modes, including deep sleep and hibernate, to ensure optimal power management.

Applications

The versatile TMS320C6748EZWTA3 DSP is well-suited for a variety of applications, such as:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Medical imaging devices
  • Telecommunication infrastructure
  • Real-time analytics and multimedia processing

Development Support

Developers can take advantage of Texas Instruments' comprehensive software development tools, including the Code Composer Studio integrated development environment (IDE), and a wide range of application-specific software libraries to accelerate the development process and reduce time-to-market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8411 $73.6822
4+ $30.2286 $120.9144
6+ $29.2840 $175.7040
8+ $28.3394 $226.7152
10+ $27.3947 $273.9470
13+ $24.5608 $319.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess