EN
  • EN
  • DE

TMS320DM8168BCYGA2

Part No TMS320DM8168BCYGA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 1031-FCBGA (25x25)
Win Source Part Number 084405-TMS320DM8168BCYGA2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8168BCYGA2 CAD Model

Description

The TMS320DM8168BCYGA2 is a highly integrated, high-performance digital media processor from Texas Instruments (TI) that belongs to the TMS320DM816x DaVinci™ video processors family. This processor is designed to meet the intense processing needs of modern, high-definition (HD) video and multimedia applications, making it an ideal choice for a broad range of markets including surveillance, automotive, consumer electronics, and industrial devices.

Key Features:

  • High-Performance Digital Media Processing: Equipped with a powerful ARM Cortex-A8 core running at up to 1GHz and a TI C674x DSP core, the TMS320DM8168BCYGA2 delivers exceptional performance for both control and signal processing tasks.
  • Advanced Video Processing: The device includes a high-definition video processing subsystem with support for multiple codecs, providing the ability to encode, decode, and process high-definition video streams with ease.
  • Integrated Graphics Acceleration: An onboard SGX530 3D graphics engine enables sophisticated graphical user interfaces and high-quality visualization for a premium user experience.
  • Rich Peripheral Set: The processor boasts a comprehensive set of peripherals including multiple HD Video I/O, PCIe, Gigabit Ethernet, SATA, and more, enabling a wide range of connectivity options and system expansion capabilities.
  • Energy-Efficient Performance: Designed with power efficiency in mind, the TMS320DM8168BCYGA2 allows for reduced power consumption without sacrificing performance, which is critical for portable and energy-sensitive applications.

Applications:

The versatile TMS320DM8168BCYGA2 processor is suited for a variety of applications, such as:

  • High-definition video conferencing systems
  • Intelligent video analytics and surveillance systems
  • Advanced digital signage and point-of-sale terminals
  • Automotive infotainment and driver assistance systems
  • Medical imaging and patient monitoring systems
  • Home automation and security

With its robust feature set and powerful processing capabilities, the TMS320DM8168BCYGA2 from Texas Instruments is engineered to drive innovation and enable cutting-edge multimedia applications in today's fast-paced technology landscape.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $875.8760 $875.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess