EN
  • EN
  • DE

TMS320F28031PAGS

Part No TMS320F28031PAGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / MCU 32-bit C28x RISC 64KB Flash 1.8V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 797459-TMS320F28031PAGS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28031
Introduction Date May 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28031PAGS CAD Model

Description

The TMS320F28031PAGS is a high-performance, 32-bit microcontroller designed for advanced real-time control applications. Manufactured by Texas Instruments, this microcontroller is part of the TMS320F2803x series, which is a subset of the broader C2000™ family, renowned for its processing capabilities in control-oriented tasks.

Key Features

  • High-Performance Processing: Equipped with a 32-bit CPU, the TMS320F28031PAGS operates at a frequency of up to 60 MHz, offering fast and efficient processing capabilities suitable for a wide range of control applications.
  • Flash Memory: It includes 64 KB of on-chip flash memory, allowing for robust and reliable storage of firmware and applications directly on the device.
  • RAM: The device features 12 KB of RAM, providing sufficient space for real-time data processing and buffering.
  • Enhanced Control Peripherals: This microcontroller boasts a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and capture/compare modules, making it ideal for motor control, power conversion, and sensor interfacing.
  • JTAG Interface: For development and debugging, the TMS320F28031PAGS supports a JTAG interface, simplifying the process of programming and testing the microcontroller.

Applications

The TMS320F28031PAGS is designed to meet the stringent requirements of industrial applications. It is particularly well-suited for:

  • Motor Control (AC/DC, BLDC, PMSM)
  • Power Supplies (DC/DC converters, Inverters)
  • Digital Power Applications
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Automotive Control Systems

Package and Availability

The TMS320F28031PAGS is available in a 64-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint while providing ample I/O capabilities for complex applications. Texas Instruments supports this product with a comprehensive ecosystem, including development tools, software libraries, and reference designs to accelerate the development cycle for engineers.

For detailed technical specifications, application support, and ordering information, please visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6478 $50.8302
22+ $4.6341 $101.9502
34+ $4.4893 $152.6362
47+ $4.3445 $204.1915
60+ $4.1996 $251.9760
80+ $3.7652 $301.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,911 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess