EN
  • EN
  • DE

MKE06Z128VLD4

Part No MKE06Z128VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44QFP / MCU 32-bit ARM Cortex M0+ RISC 128KB Flash 3.3V/5V 44-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KE06
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 12x12b, D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-LQFP
Manufacturer Package 44-QFP (10x10)
Win Source Part Number 788921-MKE06Z128VLD4
Popularity Medium
Supply and Demand Status Limited
Family Name MKE06Z128
Introduction Date March 04, 2014
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MKE06Z128VLD4 CAD Model

Description

Product Overview: NXP MKE06Z128VLD4 Microcontroller

The NXP MKE06Z128VLD4 is a high-performance microcontroller that is part of the Kinetis E series, designed for a wide range of industrial and automotive applications. This microcontroller is built on ARM Cortex-M0+ core technology, which delivers efficient performance with low power consumption, making it an ideal choice for cost-sensitive and power-constrained applications.

Key Features:

  • Core: ARM Cortex-M0+ processor operating at up to 48 MHz frequency, offering a balanced blend of control performance and power efficiency.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications and data storage.
  • Timers: Multiple flexible timers including a 6-channel Programmable Delay Block, two 2-channel FlexTimers, and a Real-Time Counter.
  • Communication Interfaces: Rich set of communication features including two SPI modules, two I2C modules, and two UART modules for versatile connectivity options.
  • Analog Modules: Integrated analog peripherals including a 12-bit ADC with internal voltage reference, a high-speed comparator, and an analog comparator.
  • I/O Pins: Up to 70 GPIOs with high drive strength and digital filtering capabilities for robust signal interfacing.
  • Voltage Range: Wide voltage range from 2.7V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.
  • Package: Available in a 100 LQFP package, providing a compact footprint for space-constrained applications.

Applications:

The MKE06Z128VLD4 is suited for a variety of applications, particularly where efficient power usage and cost are critical considerations. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Building automation
  • Small appliances

Development Support:

NXP offers comprehensive development support for the MKE06Z128VLD4 with software libraries, development tools, and reference designs to expedite the design process. The microcontroller is supported by NXP's MCUXpresso IDE and software development kit (SDK), which includes driver support, middleware, and example applications to jumpstart development.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9179 $53.2611
21+ $4.8557 $101.9697
32+ $4.7040 $150.5280
44+ $4.5523 $200.3012
57+ $4.4005 $250.8285
77+ $3.9453 $303.7881
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess