EN
  • EN
  • DE

TMS320F2812ZAYS

Part No TMS320F2812ZAYS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 179NFBGA / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-NFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Voltage - Supply (Vcc/Vdd) 1.81V ~ 2V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339795-TMS320F2812ZAYS
Ultra Librarian 3D Model Ultra Librarian TMS320F2812ZAYS CAD Model

Description

Introducing the TMS320F2812ZAYS from Texas Instruments

The TMS320F2812ZAYS is a high-performance digital signal processor (DSP) from Texas Instruments, designed for a wide range of applications. This DSP is part of the TMS320C28x™ DSP generation, which is well-known for its processing power and efficiency in handling complex algorithms and control tasks. The TMS320F2812ZAYS is particularly suited for industrial control, motor control, power conversion, and sensor processing applications.

Key Features

  • High-Performance Processing: With a 32-bit CPU and a clock speed of up to 150 MHz, the TMS320F2812ZAYS delivers 150 million instructions per second (MIPS), enabling fast and efficient data processing.
  • Integrated Memory: It comes with 128K x 16 Flash, 18K x 16 SARAM, allowing for robust on-chip storage options for both program and data.
  • Advanced Peripherals: This DSP includes a variety of peripherals such as an Enhanced Pulse Width Modulators (ePWM), 12-bit Analog-to-Digital Converters (ADC), and a CAN module, which provide the flexibility to handle diverse application requirements.
  • Robust Timers and Control: The device features a high-resolution timer, capture units, and a quadrature encoder pulse (QEP) circuit, which are essential for precise timing and control in motor control applications.
  • Floating-Point Unit (FPU): The FPU supports both single-precision and double-precision operations, enhancing the performance of math-intensive operations.

Applications

The versatility of the TMS320F2812ZAYS makes it ideal for a variety of applications, including:

  • Advanced Motor Control Systems
  • Industrial Inverters and Converters
  • Renewable Energy Systems
  • Automotive Control Systems
  • Robotic Systems

Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of development tools for the TMS320F2812ZAYS, including Code Composer Studio™ (CCS), a robust integrated development environment (IDE), and a wide range of software libraries and application notes. This ensures a smooth development process from initial design to final product deployment.

With its powerful feature set and extensive support, the TMS320F2812ZAYS is a reliable and efficient choice for engineers and designers seeking to create advanced digital control systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3459 $96.6918
3+ $39.6684 $119.0052
4+ $38.4288 $153.7152
6+ $37.1891 $223.1346
7+ $35.9495 $251.6465
10+ $32.2306 $322.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess