EN
  • EN
  • DE

TMS320VC5410APGE16

Part No TMS320VC5410APGE16
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin LQFP Tray / IC DSP FIX PT 160 MIPS 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 083292-TMS320VC5410APGE16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320VC5410A
Introduction Date May 09, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320VC5410APGE16 CAD Model

Description

The TMS320VC5410APGE16 is a highly-efficient digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This particular model is part of the TMS320 series, which is well-known for its high-performance processing capabilities. The TMS320VC5410APGE16 is designed to meet the rigorous demands of high-speed numerical processing, making it an ideal choice for applications in audio, telecommunications, and industrial control.

Key Features

  • High-Performance Processing: With a core that can run at up to 160 MHz, this DSP is capable of executing up to 160 million instructions per second (MIPS), providing robust performance for complex algorithms and signal processing tasks.
  • Memory: It comes with on-chip memory, including 10KB of RAM and 40KB of ROM, allowing for efficient data management and program execution without the need for external memory components.
  • Peripheral Integration: The device includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a 16-bit external memory interface (EMIF), which facilitate easy integration with other system components and peripherals.
  • Power Efficiency: The TMS320VC5410APGE16 is designed for low-power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Packaging: This DSP comes in a 144-pin LQFP (Low Profile Quad Flat Pack) package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the TMS320VC5410APGE16 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Professional and consumer audio equipment
  • Voice and data communication systems
  • Industrial control systems
  • Medical imaging devices
  • Automotive applications

Conclusion

In conclusion, the TMS320VC5410APGE16 from Texas Instruments is a powerful DSP that offers a combination of high-speed processing, integrated memory and peripherals, and power efficiency. Its robust feature set and versatility make it an excellent choice for developers and engineers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2433 $53.2433
3+ $43.6868 $131.0604
4+ $42.3216 $169.2864
5+ $40.9564 $204.7820
7+ $39.5912 $277.1384
9+ $35.4955 $319.4595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess