Product Overview: LT3502AIMS#TRPBF from Analog Devices Inc.
The LT3502AIMS#TRPBF is a high-performance, micropower, adjustable and fixed voltage, step-down (buck) DC/DC converter from Analog Devices Inc. This versatile component is designed to fulfill the needs of various applications, including automotive, industrial, and portable devices, where efficient power conversion with minimal power loss is crucial.
Key Features
- Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 36V, making it suitable for systems with varying supply voltages, including automotive battery-powered applications.
- Adjustable Output Voltage: The output voltage can be set from 1.23V to 20V, providing flexibility for different design requirements.
- High Efficiency: With its integrated 0.5A switch, the LT3502AIMS#TRPBF can deliver high efficiency across a wide range of load currents.
- Low Quiescent Current: The device features a low quiescent current of only 20µA, which is ideal for battery-powered applications where power conservation is key.
- Thermal Protection: It includes thermal shutdown protection that safeguards the device against overheating and potential damage.
- Robust Package: The LT3502AIMS#TRPBF is offered in a compact, 10-lead MSOP package, which is designed for space-constrained applications.
Applications
The LT3502AIMS#TRPBF is versatile and can be used in a variety of applications, such as:
- Automotive power systems
- Industrial control supplies
- Portable handheld instruments
- Power management for multiple output voltages
- Distributed supply regulation
Product Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3502AIMS#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. The device's robust design and thermal protection features contribute to its long operational life, making it a dependable choice for critical applications.
Whether you are designing a new power system or upgrading an existing one, the LT3502AIMS#TRPBF from Analog Devices Inc. offers the performance, flexibility, and reliability you need to create an efficient and durable solution.