The TG22-S134NL is a LAN Isolation Transformer from Halo Electronics Inc. These transformers are essential for providing electrical isolation and common-mode noise suppression in Ethernet and other networking applications. They are designed to meet or exceed IEEE 802.3 standards, ensuring reliable data transmission and protecting sensitive circuitry from voltage spikes and electrical noise.
Applications
- Ethernet interfaces
- Network interface cards (NICs)
- Routers
- Switches
- Embedded networking devices
Features
- Electrical isolation
- Common-mode noise reduction
- IEEE 802.3 compliance
- Surface Mount Technology (SMT) package
- RoHS compliant
- NL suffix indicates lead-free termination
Benefits
- Enhanced protection against voltage surges and electrical transients
- Improved signal quality in noisy environments
- Reliable data transmission in Ethernet networks
- Easy integration into standard PCB layouts
- Environmentally friendly due to RoHS compliance
- Lead-free termination
Additional Details
The TG22-S134NL LAN isolation transformer is designed to provide electrical isolation and common-mode noise reduction in Ethernet and similar networking systems. The isolation voltage rating ensures that high-voltage surges do not damage connected equipment. Common-mode noise reduction improves signal integrity, leading to fewer data transmission errors. The device meets IEEE 802.3 specifications for Ethernet isolation, ensuring proper functionality. The surface-mount package simplifies assembly and allows for compact designs. Key electrical specifications typically include insertion loss, return loss, and isolation voltage. The 'NL' suffix signifies that the component has lead-free termination, adhering to environmental regulations. The operating temperature range typically allows for use in a wide variety of environments. The device is designed for reflow soldering processes.