EN
  • EN
  • DE

LM2644MTC

Part No LM2644MTC
Manufacturer National Semiconductor (TI)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case TSSOP
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 739315-LM2644MTC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2644MTC CAD Model

Description

The LM2644MTC is a simple to use step-down (buck) voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is capable of driving a 3A load with excellent line and load regulation. Requiring a minimum number of external components, the LM2644MTC is both easy to use and available in a space-saving MSOP package.

Applications:

  • Point of Load regulation
  • High Efficiency Step-Down Conversion
  • Portable Electronics
  • Hard Disk Drives
  • DVD Players

Features:

  • 3A Output Current Capability
  • Wide Input Voltage Range: 4.5V to 26V
  • Fixed Output Voltage Options: 3.3V, 5V
  • Adjustable Output Voltage Option
  • High Efficiency: Up to 90%
  • Integrated Synchronous Rectification
  • Internal Current Limiting
  • Thermal Shutdown Protection
  • Over Voltage Protection

Benefits:

  • Simplified Design: Requires few external components
  • High Efficiency: Maximizes battery life and minimizes heat dissipation
  • Robust Protection: Protects the regulator and the load from fault conditions
  • Compact Size: Space-saving MSOP package
  • Stable Output Voltage: Ensures reliable operation of downstream devices

Technical Specifications:

The LM2644MTC can accept an input voltage from 4.5V to 26V. The switching frequency is typically 500kHz. It offers both fixed and adjustable output voltage options. The output current capability is 3A. Efficiency can reach up to 90%, depending on the input voltage and load current. The device integrates synchronous rectification, current limiting, thermal shutdown, and over-voltage protection to enhance reliability. Available in a thermally enhanced MSOP package, the operating temperature range is typically -40°C to +125°C.

The device is a suitable option for a wide array of step-down applications requiring high efficiency, robustness, and compact size. Its integrated protection features and ease of use make it a suitable choice for point-of-load regulation in various electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7926 $116.5190
100+ $1.7371 $173.7100
140+ $1.6805 $235.2700
180+ $1.6251 $292.5180
240+ $1.4565 $349.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess