EN
  • EN
  • DE

TMS320VC5416GGU120

Part No TMS320VC5416GGU120
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 120-MIPS 144-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 120MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 055312-TMS320VC5416GGU120
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5416GGU120 CAD Model

Description

The TMS320VC5416GGU120 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of signal processing applications. This integrated circuit is part of the TMS320C54x DSP family, which is renowned for its efficient performance and low-power consumption.

Key Features

  • High-Speed Performance: With a clock speed of up to 120 MHz, the TMS320VC5416GGU120 delivers fast processing capabilities suitable for a wide range of applications, including audio processing, telecommunications, and industrial control systems.
  • Advanced Architecture: The DSP features a modified Harvard architecture that allows for separate program and data buses, enabling simultaneous access and thus increasing throughput and system performance.
  • On-Chip Memory: It includes integrated on-chip memory comprising of 128K bytes of zero-wait state SARAM (Single-Access RAM) and 256K bytes of dual-access RAM, which enhances the overall speed and efficiency of the system.
  • Peripheral Integration: The device comes with a variety of peripherals such as a multichannel buffered serial port, a host port interface, and timers, which facilitate easier integration into system designs.
  • Low Power Consumption: Optimized for low-power operation, the TMS320VC5416GGU120 is ideal for battery-powered devices and other applications where power efficiency is critical.
  • Package and Temperature Range: This DSP is available in a 144-BGA (Ball Grid Array) package and operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the TMS320VC5416GGU120 makes it an excellent choice for a variety of applications, including:

  • Professional and consumer audio systems
  • Voice and data communications
  • Industrial control and automation
  • Medical imaging systems
  • Instrumentation and analysis equipment

Overall, the TMS320VC5416GGU120 DSP from Texas Instruments provides a robust solution for complex signal processing tasks, offering a blend of performance, integration, and efficiency that is hard to match in the industry.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess