EN
  • EN
  • DE

TMS320VC5502GZZ200

Part No TMS320VC5502GZZ200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FXD-PNT DSP 400 MIPS 201-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 201-BGA MICROSTAR (15x15)
Win Source Part Number 033304-TMS320VC5502GZZ200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502GZZ200 CAD Model

Description

Texas Instruments TMS320VC5502GZZ200 DSP

The TMS320VC5502GZZ200 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to handle complex digital signal processing tasks with efficiency and speed. This product is part of the venerable TMS320C5000™ DSP family, which is renowned for its low-power consumption and optimal performance in processing audio, voice, and data signals.

Featuring a fixed-point architecture, the TMS320VC5502GZZ200 operates at a frequency of up to 200MHz, which provides the computational power necessary to perform advanced signal processing algorithms. The device is equipped with a rich set of peripherals and interfaces, making it an ideal choice for a wide range of applications, including industrial control, medical instrumentation, and communication systems.

One of the standout features of this DSP is its integrated memory. It includes both on-chip RAM and ROM, which facilitates faster data access and improved overall system performance. Additionally, the TMS320VC5502GZZ200 supports external memory interfaces, allowing for further expansion to meet the needs of more memory-intensive applications.

The DSP is also designed with power efficiency in mind. It offers multiple power-saving modes, enabling designers to balance performance with power consumption, extending the battery life of portable devices when necessary. This makes the TMS320VC5502GZZ200 an excellent choice for battery-operated devices where power efficiency is a critical factor.

Interfacing with other components and systems is made simple with the TMS320VC5502GZZ200's diverse range of I/O options, including I2C, SPI, UART, and McBSP (Multi-channel Buffered Serial Port). These interfaces provide the necessary channels for data communication and control, allowing for seamless integration into a larger system architecture.

In summary, the TMS320VC5502GZZ200 from Texas Instruments is a robust DSP solution that offers a mix of performance, power efficiency, and versatility. Its comprehensive feature set and connectivity options make it an excellent choice for designers looking to tackle demanding signal processing challenges across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess