EN
  • EN
  • DE

TMS32C6416DGLZW6E3

Part No TMS32C6416DGLZW6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP FIXED-POINT 32BIT 600MHZ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 374123-TMS32C6416DGLZW6E3
Ultra Librarian 3D Model Ultra Librarian TMS32C6416DGLZW6E3 CAD Model

Description

Introducing the TMS32C6416DGLZW6E3 from Texas Instruments

The TMS32C6416DGLZW6E3 is a high-performance digital signal processor (DSP) brought to you by the renowned Texas Instruments (TI). This advanced piece of technology is part of TI's TMS320 series, which is well-regarded in the industry for its powerful processing capabilities and versatility in handling complex signal processing tasks. The TMS32C6416DGLZW6E3 is designed to meet the demanding needs of applications in telecommunications, audio processing, industrial control, and many other fields requiring intensive computation.

At the heart of this DSP lies a fixed-point, 32-bit processor capable of reaching speeds up to 1 GHz. This incredible speed is supported by a high-bandwidth memory architecture and an integrated Level 2 cache, which ensures smooth data flow and efficient handling of instructions. The device also features a variety of peripherals and interfaces, making it highly adaptable for a range of applications.

The TMS32C6416DGLZW6E3 includes a rich set of features:

  • High-Performance Processing: With a 1 GHz clock rate, this DSP can perform up to 8000 MIPS (Million Instructions Per Second), making it ideal for applications that require rapid and complex signal processing.
  • Large On-Chip Memory: The device comes with a large on-chip memory, which includes a 1MB Level 2 cache that can be configured as mapped RAM or cache.
  • Enhanced Direct Memory Access (EDMA): A third-generation EDMA controller provides high-speed data transfers and alleviates the processing burden from the CPU, increasing overall system throughput.
  • Robust Peripheral Set: The DSP is equipped with a variety of peripherals including multi-channel audio serial ports, a 10/100 Mb/s Ethernet MAC, and high-speed communication ports.
  • Low Power Consumption: Designed with efficiency in mind, the TMS32C6416DGLZW6E3 maintains a low power profile, which is crucial for applications where power efficiency is a priority.
  • Extended Temperature Range: This DSP is capable of operating over an extended temperature range, making it suitable for industrial environments and outdoor deployment.

Whether you're developing advanced communication systems, audio processing units, or complex industrial control mechanisms, the TMS32C6416DGLZW6E3 from Texas Instruments provides the reliability and performance needed to achieve your design goals. Its combination of speed, power efficiency, and a rich feature set makes it an excellent choice for your next high-performance signal processing application.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess