EN
  • EN
  • DE

TMS470R1VF348APZ-T

Part No TMS470R1VF348APZ-T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16/32-BIT RISC FLASH MICROCONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219533-TMS470R1VF348APZ-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF348APZ-T CAD Model

Description

Product Overview: TMS470R1VF348APZ-T by Texas Instruments

The TMS470R1VF348APZ-T is a robust and versatile microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This MCU is part of the TMS470 series, which is known for its high performance and integration suited for a wide range of automotive and industrial applications.

Key Features:

  • Core: The TMS470R1VF348APZ-T is built around the ARM7TDMI-S CPU core, which operates at a maximum frequency of 48 MHz, delivering efficient processing capabilities for complex tasks.
  • Memory: It comes with 32KB of RAM and 348KB of on-chip Flash memory, providing ample space for program storage and execution.
  • Input/Output: This MCU offers a comprehensive set of I/O options, including multiple general-purpose input/output (GPIO) pins, which support a variety of peripheral functions.
  • Communication Interfaces: It features several communication interfaces such as CAN, UART, SPI, and I2C, enabling seamless connectivity and data exchange with other systems and peripherals.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for precise analog signal measurement, which is essential for sensor-based applications.
  • Timers: Equipped with a variety of timers, including a Real-Time Interrupt timer and Watchdog timer, the MCU ensures reliable system performance and timing functions.
  • Operating Conditions: The device operates over a wide temperature range, making it suitable for harsh environments.

Applications:

The TMS470R1VF348APZ-T is designed to meet the demands of automotive control systems, including engine management, transmission control, and body electronics. It is also well-suited for industrial applications like automation control systems, robotics, and process control equipment.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The TMS470R1VF348APZ-T is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in critical systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess