EN
  • EN
  • DE

TMS5702125DPGEQQ1

Part No TMS5702125DPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797659-TMS5702125DPGEQQ1
Popularity Medium
Supply and Demand Status Balance
Family Name TMS5702125
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5702125DPGEQQ1 CAD Model

Description

The TMS5702125DPGEQQ1 is a robust microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial control applications. Built on the ARM Cortex-R4F processor, this MCU offers a perfect blend of high-performance computing and real-time control capabilities, making it an ideal choice for safety-critical systems.

Key Features

  • High-Performance ARM Cortex-R4F Core: At the heart of the TMS5702125DPGEQQ1 lies a powerful ARM Cortex-R4F core, running at up to 180 MHz, providing the computational horsepower required for complex algorithms and control tasks.
  • Integrated Safety Features: This MCU is engineered with a suite of safety features, including Error Correction Code (ECC) on both flash and RAM, parity on peripheral memories, and a built-in self-test (BIST) for CPU and memory, adhering to stringent industry safety standards such as ISO 26262.
  • Large Memory Capacity: With 1.25MB of integrated flash memory and 192KB of data RAM, the TMS5702125DPGEQQ1 can handle extensive code and data storage, facilitating complex application development.
  • Rich Peripherals Set: This device boasts an array of peripherals, including CAN, Ethernet, FlexRay, and USB interfaces, enabling versatile connectivity options for various system requirements.
  • Low Power Consumption: Despite its robust performance, the TMS5702125DPGEQQ1 is designed for low power consumption, making it suitable for applications where energy efficiency is critical.
  • Temperature Range: The MCU operates over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The TMS5702125DPGEQQ1 is designed to cater to a wide array of applications, particularly in the automotive sector, where it can be used for advanced driver-assistance systems (ADAS), powertrain control, body electronics, and safety systems. Additionally, its industrial applications include motor control, process control, and automation systems, where reliability and precision are paramount.

Quality and Reliability

As with all Texas Instruments products, the TMS5702125DPGEQQ1 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. It comes in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess