Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 13V (Typ)
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 4-XFDFN
Manufacturer Package 4-X2SON (0.80x0.80)
Win Source Part Number 1271965-TPD4E101DPWR
Manufacturer Homepage www.ti.com
Family Name TPD4E101
Introduction Date May 28, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4E101DPWR CAD Model

Description

The TPD4E101DPWR is a cutting-edge transient voltage suppression (TVS) device designed by Texas Instruments (TI) to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This highly integrated protection solution is ideal for safeguarding high-speed interfaces such as USB 2.0, Ethernet, and other communication ports.

Key Features

  • Low Clamping Voltage: The device offers superb protection by clamping voltage transients and dissipating ESD strikes to ground, thereby safeguarding the downstream electronics.
  • Compact Package: Housed in a space-saving 8-pin DWR package, the TPD4E101DPWR is perfect for use in space-constrained applications.
  • High-Speed Data Line Protection: It is capable of protecting up to four data or I/O lines, maintaining signal integrity without compromising on protection capabilities.
  • IEC Compatibility: The device complies with IEC 61000-4-2 (ESD) standards, absorbing ESD strikes of ±8 kV (contact) and ±15 kV (air), ensuring robust protection for sensitive circuitry.
  • Low Leakage Current: It features a low leakage current, which is essential for battery-powered devices, helping to extend battery life.

Applications

The TPD4E101DPWR is versatile and can be used in a variety of applications, including:

  • Mobile Handsets
  • Portable Electronics
  • USB Peripherals and Ports
  • Serial Interfaces
  • High-Speed Data Lines

Technical Specifications

Attribute Value Channels 4 Package Type DWR Clamping Voltage Low ESD Protection IEC 61000-4-2 ±8kV (contact), ±15kV (air) Leakage Current Low

Overall, the TPD4E101DPWR from Texas Instruments represents a reliable and efficient solution for protecting sensitive electronic components from the dangers of electrostatic discharge and other transient voltage events. Its small footprint and high level of integration make it an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ €0.1424 €45.5648
685+ €0.1334 €91.3789
1,060+ €0.1290 €136.6872
1,520+ €0.1199 €182.2012
1,970+ €0.1154 €227.3764
2,460+ €0.1109 €272.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 320 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention