EN
  • EN
  • DE

TPD4E1B06DCKR

Part No TPD4E1B06DCKR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description Quad Channel High Speed ESD Protection Device | TVS DIODE 5.5V 14.5V SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Bidirectional Channels 4
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 7V
Voltage - Clamping (Maximum) at Ipp 14.5V
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power - Peak Pulse 45W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759082-TPD4E1B06DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD4E1B06DCKR CAD Model

Description

TPD4E1B06DCKR - ESD Protection Device by Texas Instruments

The TPD4E1B06DCKR is a state-of-the-art ESD protection device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is specifically designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic circuits. The TPD4E1B06DCKR is an ideal solution for high-speed data interfaces and other applications where ESD protection is critical.

Key Features:

  • ESD Protection: It offers robust ESD protection for high-speed data lines, with an IEC 61000-4-2 (Level 4) ESD protection rating, ensuring devices are shielded against electrostatic discharges up to ±8 kV (contact) and ±15 kV (air-gap) discharge.
  • Low Capacitance: The device features ultra-low capacitance (0.5 pF, typical) which minimizes signal degradation, making it suitable for high-speed data interfaces such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Small Package Size: Housed in a small 1.0 mm × 1.0 mm, 4-pin SC-70 (DCK) package, TPD4E1B06DCKR is designed for space-constrained applications.
  • Wide Operating Range: The operating range of the device is from –40°C to 85°C, accommodating a broad spectrum of environmental conditions.

Applications:

  • Mobile Handsets
  • Portable Electronics
  • USB 2.0 Interfaces
  • High-Speed Data Lines
  • Consumer Electronics

The TPD4E1B06DCKR integrates seamlessly into various circuit designs, providing a high level of protection without compromising the integrity of high-speed signals. With its small form factor and powerful ESD protection capabilities, the TPD4E1B06DCKR is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

For more detailed information, including electrical characteristics and recommended operating conditions, designers are encouraged to consult the official datasheet provided by Texas Instruments. This will ensure the TPD4E1B06DCKR is used to its fullest potential, in alignment with specific design requirements.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2864 $50.1200
430+ $0.2350 $101.0500
660+ $0.2277 $150.2820
910+ $0.2203 $200.4730
1,175+ $0.2130 $250.2750
1,575+ $0.1909 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess