Product Overview: TPIC1347CDBTRG4
The TPIC1347CDBTRG4 is a high-performance, power logic octal D-type latch manufactured by Texas Instruments. This integrated circuit is designed to provide robust solutions for industrial, automotive, and consumer applications where reliable control and monitoring of digital signals are required.
Built with an advanced silicon technology, the TPIC1347CDBTRG4 offers a wide operating voltage range and is optimized for low-power consumption. It features an 8-bit serial or parallel input/output bus interface, allowing for efficient data transfer and easy integration into various electronic systems.
The device's octal D-type latches ensure that data can be held stable during transient conditions, making it ideal for interfacing with microprocessors or microcontrollers in complex systems. Each latch is equipped with a direct clear function, which provides a means to reset the output to a known state, enhancing the safety and predictability of the system.
The TPIC1347CDBTRG4 is packaged in a compact 24-pin SSOP (Shrink Small Outline Package), offering a space-saving solution without compromising performance. Its slim profile and small footprint make it suitable for high-density board designs.
Key features of the TPIC1347CDBTRG4 include:
- 8-bit serial or parallel input/output
- Direct clear function for each latch
- Low power consumption
- Wide operating voltage range
- Compact 24-pin SSOP packaging
Texas Instruments is a leader in semiconductor design and manufacturing, ensuring that products like the TPIC1347CDBTRG4 are made with quality and reliability in mind. Whether used in automation systems, automotive electronics, or consumer devices, this power logic octal D-type latch is engineered to deliver consistent performance and versatility to meet the demands of modern electronic applications.