EN
  • EN
  • DE

TPIC1407DFDRG4

Part No TPIC1407DFDRG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case TSSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728004-TPIC1407DFDRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1407DFDRG4 CAD Model

Description

The TPIC1407DFDRG4 is a state-of-the-art Power Logic 8-Bit Shift Register designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the TPIC family, which is renowned for its robust performance and reliability in a variety of applications. The device is specifically crafted to handle high-voltage and high-current control applications, making it an ideal choice for driving a wide range of loads, including solenoids, relays, LEDs, and other high-current/high-voltage peripherals.

Encased in a 20-pin TSSOP package, the TPIC1407DFDRG4 offers a compact and efficient solution for systems with limited space. The device operates over a wide supply voltage range, accommodating various levels of power requirements. It features an 8-bit serial-in, parallel-out shift register that allows for serial data input and parallel output to control connected devices. Each of the eight output pins is capable of sinking a high current, and the outputs are designed to withstand the rigors of high-voltage operation.

The shift register is equipped with a built-in output clamp diodes for inductive transient suppression, which is crucial for managing inductive loads and protecting the circuit from voltage spikes. The TPIC1407DFDRG4 also includes a clear function, enabling the user to reset the register to a known state, which is essential for safety and control in critical applications.

Additionally, this device boasts low power consumption and a high data input rate, making it suitable for fast operations and contributing to overall system efficiency. With its edge-triggered clock input and output enable function, the TPIC1407DFDRG4 provides precise control over the connected loads, ensuring accurate and reliable operation.

Whether you're designing industrial controls, automotive modules, or consumer electronics, the TPIC1407DFDRG4 from Texas Instruments offers the performance and features needed to implement robust and efficient power control solutions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7881 $50.1858
44+ $2.2877 $100.6588
68+ $2.2162 $150.7016
94+ $2.1447 $201.6018
121+ $2.0732 $250.8572
162+ $1.8587 $301.1094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,297 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess