EN
  • EN
  • DE

TPL9201N

Part No TPL9201N
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MICROCONTROLLER POWER SUPPLY AND MULTIPLE LOW-SIDE DRIVER | IC 8CH RELAY DRVR 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Serial
Load Voltage (V) 7V ~ 18V
Supply Voltage 0V ~ 5.25V
Current - Output (Maximum) 150mA
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number TPL9201
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1272045-TPL9201N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPL9201N CAD Model

Description

The TPL9201N is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to a wide range of applications that require precise power management and control. This innovative product is part of TI's extensive portfolio of power management solutions and stands out for its efficiency, reliability, and versatility.

Key Features

  • High Integration: The TPL9201N integrates multiple functions into a single chip, which helps in reducing the overall component count and simplifies circuit design.
  • Flexible Power Supply: It supports a broad range of input voltages, making it suitable for various power supply configurations and ensuring compatibility with diverse systems.
  • Advanced Protection: Equipped with overcurrent, overvoltage, and thermal protection, the TPL9201N ensures the safety and longevity of the end application.
  • Energy Efficient: The device is designed for low quiescent current, contributing to energy savings and extended battery life in portable applications.
  • Programmable Parameters: Users can program several parameters to tailor the device's performance to specific application needs, providing a high level of customization.

Applications

The versatility of the TPL9201N makes it an ideal choice for a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Power supply modules
  • Battery management systems
  • LED lighting controls

Technical Specifications

The TPL9201N boasts impressive technical specifications that ensure its performance and adaptability:

  • Input Voltage Range: X to Y Volts
  • Output Current: Up to Z Amps
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: Industry-standard package for easy integration

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the TPL9201N. Engineers and designers can access a wealth of resources including datasheets, reference designs, and application notes to facilitate the implementation of the TPL9201N in their projects.

Note: Replace 'X to Y Volts' and 'Up to Z Amps' with actual values from the TPL9201N datasheet.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4383 $50.3405
85+ $1.1802 $100.3170
135+ $1.1433 $154.3455
185+ $1.1064 $204.6840
235+ $1.0696 $251.3560
315+ $0.9589 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess