EN
  • EN
  • DE

TPS2041BDGNRG4

Part No TPS2041BDGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 213299-TPS2041BDGNRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2041BDGNRG4 CAD Model

Description

Overview of Texas Instruments TPS2041BDGNRG4

The TPS2041BDGNRG4 is a state-of-the-art single-channel, current-limited, power-distribution switch designed by Texas Instruments (TI) to enhance the functionality and safety of USB power distribution in various applications. This device is particularly tailored for systems that require efficient power management, such as personal computers, peripherals, and portable electronics.

Key Features

  • Current Limiting: The TPS2041BDGNRG4 offers an accurate current-limiting function that protects the USB port by preventing excessive current from flowing through the system, which could otherwise lead to circuit damage.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, this device ensures the protection of itself and the downstream devices by turning off the output when the internal junction temperature exceeds a safe threshold.
  • Fast Transient Response: The device is designed to handle fast transients on the bus line, ensuring stable operation during sudden changes in load.
  • Built-in Charge Pump: This feature supports the drive of N-channel MOSFET switches, allowing for efficient power distribution and reduced voltage drops.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage falls below a certain threshold, preventing malfunctioning due to insufficient supply voltage.

Applications

The TPS2041BDGNRG4 is suitable for a wide range of applications where USB power distribution and device protection are crucial. Some typical applications include:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Devices
  • Portable Equipment
  • Docking Stations

Package and Quality

The TPS2041BDGNRG4 comes in an 8-pin MSOP (DGN) package, which is compact and ideal for space-constrained applications. The device is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. As with all Texas Instruments products, this power switch is manufactured to high-quality standards, ensuring robustness and longevity in the field.

With its combination of features, the TPS2041BDGNRG4 from Texas Instruments provides an effective solution for USB power delivery and circuit protection in a variety of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess