EN
  • EN
  • DE

TPS2048AD

Part No TPS2048AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC QUAD PWR DIST SW 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 033619-TPS2048AD
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TPS2048AD CAD Model

Description

The TPS2048AD from Texas Instruments is a state-of-the-art USB power distribution switch designed to enhance the capabilities and safety of USB power supply in a variety of electronic devices. This high-performance component is specifically engineered to cater to applications requiring multiple USB outlets, such as hubs, monitors, and other peripherals, providing reliable and efficient power distribution.

Key Features

  • Multiple USB Ports: The TPS2048AD is equipped with four channels, making it ideal for expanding USB capabilities in electronic systems.
  • Current-Limiting Protection: Each channel of the TPS2048AD is protected against overcurrent events, ensuring the safety of the device and connected peripherals.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents damage from overheating, further enhancing the durability of the device.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at safe voltage levels, protecting both the power switch and the downstream devices.
  • Fast Transient Response: The TPS2048AD is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in power demand.

Applications

The versatility of the TPS2048AD makes it suitable for a wide range of applications, including but not limited to:

  • USB hubs and docking stations
  • Desktop and notebook computers
  • Consumer electronics with USB interfaces
  • Peripheral power management

Technical Specifications

  • Input Voltage Range: 4.5V to 5.5V
  • Continuous Output Current: Up to 500 mA per channel
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-Pin SOIC (Narrow)

With its robust design and comprehensive protection features, the TPS2048AD by Texas Instruments is a reliable choice for managing USB power requirements in modern electronic systems. Its ease of integration and support for industry-standard USB specifications make it a go-to solution for designers and engineers looking to enhance the functionality and safety of their USB power delivery systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5611 $51.2220
48+ $2.1015 $100.8720
74+ $2.0358 $150.6492
102+ $1.9701 $200.9502
132+ $1.9045 $251.3940
176+ $1.7074 $300.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess