EN
  • EN
  • DE

MAX1655ESE

Part No MAX1655ESE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency, PWM, Step-Down DC-DC Controllers in 16-Pin QSOP | IC REG CTRLR BUCK 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 30V
Switching Frequency 150kHz, 300kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX1655
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212318-MAX1655ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1655ESE CAD Model

Description

Maxim Integrated MAX1655ESE - High-Efficiency, Step-Down DC-DC Converters

The MAX1655ESE from Maxim Integrated is a versatile, high-performance step-down DC-DC converter designed to provide a highly efficient power solution for a wide range of applications. This compact, integrated circuit is ideal for portable devices, where conserving battery life is of utmost importance, as well as for other systems requiring efficient voltage regulation.

Featuring a wide input voltage range from 2.7V to 5.5V, the MAX1655ESE is well-suited for single-cell lithium-ion (Li-ion) or multi-cell alkaline/NiCd/NiMH applications. It delivers an adjustable output voltage that can be set from 0.5V to VIN with an external voltage divider, providing great flexibility in matching the power requirements of various loads.

The device operates at a high switching frequency of up to 500kHz, allowing the use of small, low-cost inductors and capacitors, which reduces the overall footprint and bill of materials for the power supply design. This high frequency also enables fast transient response, maintaining stable output voltage despite rapid changes in load current.

Efficiency is a key feature of the MAX1655ESE, with its low quiescent current and high efficiency over a wide range of load currents. The IC incorporates synchronous rectification, which further improves efficiency, particularly at lower output currents. This makes it an excellent choice for battery-powered devices where extended operation time is crucial.

The MAX1655ESE also includes a variety of protective features to ensure the safety and reliability of your power supply design. These features include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO), safeguarding the device and the load from potential damage caused by abnormal operating conditions.

Housed in a 16-pin narrow SO package, the MAX1655ESE is designed for easy implementation into existing designs. Its small form factor and high level of integration make it an excellent choice for space-constrained applications where efficiency and reliability are paramount.

With its combination of efficiency, flexibility, and protective features, the Maxim Integrated MAX1655ESE is an exceptional choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess